Texas Instruments SN74LVC2G66 Dual Analog Switch SN74LVC2G66DCTRG4

Description
Dual Analog Switch 8-SM8 -40 to 85
Request a Quote Datasheet
Description
Dual Analog Switch 8-SM8 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC2G66 Dual Analog Switch - SN74LVC2G66DCTRG4 - Texas Instruments
Dallas, TX, United States
SN74LVC2G66 Dual Analog Switch
SN74LVC2G66DCTRG4
SN74LVC2G66 Dual Analog Switch SN74LVC2G66DCTRG4
Dual Analog Switch 8-SM8 -40 to 85

Dual Analog Switch 8-SM8 -40 to 85

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - SN74LVC2G66DCTRG4-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
SN74LVC2G66DCTRG4-ND
Analog Switches, Multiplexers, Demultiplexers SN74LVC2G66DCTRG4-ND
2 Circuit IC Switch 1:1 10Ohm SM8

2 Circuit IC Switch 1:1 10Ohm SM8

Buy Now Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74LVC2G66DCTRG4 - 1100617-SN74LVC2G66DCTRG4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74LVC2G66DCTRG4
1100617-SN74LVC2G66DCTRG4
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74LVC2G66DCTRG4 1100617-SN74LVC2G66DCTRG4
Manufacturer: Texas Instruments Win Source Part Number: 1100617-SN74LVC2G66D CTRG4 Packaging: Reel - TR Number of Circuits: 2 Switch Circuit: SPST - NO -3db Bandwidth: 300MHz Crosstalk: -58dB @ 1MHz Channel-to-Channel Matching (ΔRon): 2 Ohm (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 10 Ohm Case / Package: SM8 Single Supply Voltage (V+): 1.65 V to 5.5 V Max Switch Time (Ton,Toff): 3.9ns, 6.3ns Channel Capacitance(CS off, CD off): 6pF Max Leakage Current (IS off): 100nA Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1100617-SN74LVC2G66DCTRG4
Packaging: Reel - TR
Number of Circuits: 2
Switch Circuit: SPST - NO
-3db Bandwidth: 300MHz
Crosstalk: -58dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 2 Ohm (Max)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 10 Ohm
Case / Package: SM8
Single Supply Voltage (V+): 1.65 V to 5.5 V
Max Switch Time (Ton,Toff): 3.9ns, 6.3ns
Channel Capacitance(CS off, CD off): 6pF
Max Leakage Current (IS off): 100nA
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Dual Analog Switch and Multiplexer IC
747-SN74LVC2G66DCTRG4
Dual Analog Switch and Multiplexer IC 747-SN74LVC2G66DCTRG4
5-V, 1:1 (SPST), 2-channel general-purpose analog switch with low on-state resistance 8-SM8 -40 to 85 Product overview: SN74LVC2G66DCTRG4 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-SN74LVC2G66DCTRG 4 can be used for catalog matching and distributor lookup.

5-V, 1:1 (SPST), 2-channel general-purpose analog switch with low on-state resistance 8-SM8 -40 to 85 Product overview: SN74LVC2G66DCTRG4 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-SN74LVC2G66DCTRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - SN74LVC2G66DCTRG4 - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
SN74LVC2G66DCTRG4
Interface - Analog Switches, Multiplexers, Demultiplexers SN74LVC2G66DCTRG4
IC SWITCH DUAL 1X1 SM8

IC SWITCH DUAL 1X1 SM8

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - SN74LVC2G66DCTRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
SN74LVC2G66DCTRG4
Analog Switches, Multiplexers, Demultiplexers SN74LVC2G66DCTRG4
2 Circuit IC Switch 1:1 10Ohm SM8

2 Circuit IC Switch 1:1 10Ohm SM8

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Analog Switches IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number SN74LVC2G66DCTRG4 SN74LVC2G66DCTRG4-ND 1100617-SN74LVC2G66DCTRG4 747-SN74LVC2G66DCTRG4 SN74LVC2G66DCTRG4 SN74LVC2G66DCTRG4
Product Name SN74LVC2G66 Dual Analog Switch Analog Switches, Multiplexers, Demultiplexers Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74LVC2G66DCTRG4 Dual Analog Switch and Multiplexer IC Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Standards and Certifications RoHS RoHS RoHS
Supply Voltage (VS) 1.65 to 5.5 volts 1.65 to 5.5 volts 1.65 to 5.5 volts 1.65 to 5.5 volts
Propagation Delay 0.6000 to 2 ns
Min Operating Current 0.0100 mA 0.0100 mA
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4051BQPWRG4 - 202355-CD4051BQPWRG4 - Win Source Electronics
Specs
Configuration 8x1
Features Single-Supply
Supply Voltage (VS) 3 to 20 volts
View Details
2 suppliers
Analog Switches, Multiplexers, Demultiplexers - 74S253DC - Quarktwin Technology Ltd.
Specs
Standards and Certifications RoHS
Operating Temperature 0.0 to 70 C (32 to 158 F)
Package Type DIP; CDIP; 16-CDIP (0.300\", 7.62mm)
View Details