Texas Instruments High-Performance Analog Analog Switches, Multiplexers, Demultiplexers TMUX9616PTR

Description
HIGH VOLTAGE 1:1, 16-CHANNEL SWI
Request a Quote Datasheet
Description
HIGH VOLTAGE 1:1, 16-CHANNEL SWI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Switches, Multiplexers, Demultiplexers - 296-TMUX9616PTR-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-TMUX9616PTR-ND
Analog Switches, Multiplexers, Demultiplexers 296-TMUX9616PTR-ND
HIGH VOLTAGE 1:1, 16-CHANNEL SWI

HIGH VOLTAGE 1:1, 16-CHANNEL SWI

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category IC Analog Multiplexers
Product Number 296-TMUX9616PTR-ND
Product Name Analog Switches, Multiplexers, Demultiplexers
Configuration 1:1
Normal Condition Normally Open (NO)
Supply Voltage (VS) 20 to 110 volts
Ron 19 ohms
Bandwidth 500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Band 1/3/7 Multiplexer - QPQ2601 - Qorvo
Specs
Standards and Certifications RoHS
Bandwidth 60 MHz
Package Type SMT
View Details
Logic - Signal Switches, Multiplexers, Decoders - 74CBTLV3126DS,118 - Lingto Electronic Limited
Specs
Configuration 1 x 1:1
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
SN74CB3Q3253 Dual 1-of-4 FET Multiplexer/Demultiplexer 2.5-V/3.3-V Low-Voltage High-Bandwidth Bus Switch - 74CB3Q3253DBQRG4 - Texas Instruments
Specs
Configuration 2 x SP4T (2 x 1:4)
Applications Catalog
Standards and Certifications RoHS
View Details
3 suppliers
Analog Switches, Multiplexers, Demultiplexers - 74AHC1G66GW,165-ND - DigiKey
Specs
Configuration 1:1
Normal Condition Normally Open (NO)
Supply Voltage (VS) 2 to 5.5 volts
View Details
3 suppliers