3PEAK Analog Switches, Multiplexers, Demultiplexers TPW3111-S5TR

Description
ANALOG SWITCH SPDT (SINGLEPOLE D
Request a Quote Datasheet
Description
ANALOG SWITCH SPDT (SINGLEPOLE D
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Switches, Multiplexers, Demultiplexers - 5503-TPW3111-S5TRDKR-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
5503-TPW3111-S5TRDKR-ND
Analog Switches, Multiplexers, Demultiplexers 5503-TPW3111-S5TRDKR-ND
ANALOG SWITCH SPDT (SINGLEPOLE D

ANALOG SWITCH SPDT (SINGLEPOLE D

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category IC Analog Multiplexers
Product Number 5503-TPW3111-S5TRDKR-ND
Product Name Analog Switches, Multiplexers, Demultiplexers
Configuration 1:1
Normal Condition Normally Open (NO)
Supply Voltage (VS) 1.65 to 5.5 volts
Ron 1.15 ohms
Bandwidth 100 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Multiplexer & Demultiplexer ICs - 1905690P - RS Components, Ltd.
Specs
Configuration 4x1; Single 4:1
Number of Pins 10
View Details
2.4 GHz / 5 GHz Wi-Fi Antennaplexer - QM22450 - Qorvo
Specs
Standards and Certifications RoHS
Package Type 6 Pin Leadless SMT
View Details
Signal Switches, Multiplexers, Decoders - 1727-74CBTLV3244BQ-Q10XCT-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 20-VFQFN
Number of Pins 20
View Details