Single Analog Switch 6-SON -40 to 85
1 Circuit IC Switch 1:1 10Ohm 6-SON (1x1)
1 Circuit IC Switch 1:1 10Ohm 6-SON (1x1)
1 Circuit IC Switch 1:1 10Ohm 6-SON (1x1)
SPDT, 1 Func, 1 Channel, PDSO6
5-V, 1:1 (SPST), 1-channel analog switch 6-SON -40 to 85 Product overview: SN74LVC1G66DSFR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-SN74LVC1G66DSFR can be used for catalog matching and distributor lookup.
IC ANLG SW SGL BILAT 6SON
1 Circuit IC Switch 1:1 10Ohm 6-SON (1x1)
| Texas Instruments | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Analog Switches | IC Analog Multiplexers | IC Analog Switches | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | SN74LVC1G66DSFR | 296-30236-1-ND | SN74LVC1G66DSFR | 747-SN74LVC1G66DSFR | SN74LVC1G66DSFR | SN74LVC1G66DSFR |
| Product Name | SN74LVC1G66 Single Analog Switch | Analog Switches, Multiplexers, Demultiplexers | Analog Switch and Multiplexer IC | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers | |
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | ||
| Supply Voltage (VS) | 1.65 to 5.5 volts | 1.65 to 5.5 volts | 1.65 to 5.5 volts | |||
| Propagation Delay | 0.6000 to 2 ns | |||||
| Min Operating Current | 0.0100 mA | 1.00E-3 mA | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) |