2 Circuit IC Switch 1:1 4Ohm 8-VSSOP
2 Circuit IC Switch 1:1 4Ohm 8-VSSOP
2 Circuit IC Switch 1:1 4Ohm 8-VSSOP
IC SWITCH
2 Circuit IC Switch 1:1 4Ohm 8-VSSOP
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 296-TMUX1122DGKRTR-ND | TMUX1122DGKR | TMUX1122DGKR |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 1:1 | ||
| Supply Voltage (VS) | 1.08 to 5.5 volts | ||
| Ron | 4 ohms | 0.1300 ohms | 4 ohms |
| Bandwidth | 300 MHz | 300 MHz | 300 MHz |