IC SW SPDT-NO/NC 6.2OHM 20TSSOP
IC SW SPDT-NO/NC 6.2OHM 20TSSOP
IC SW SPDT-NO/NC 6.2OHM 20TSSOP
4 Circuit IC Switch 2:1 6.2Ohm 20-TSSOP
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 296-TMUX6234PWRDKR-ND | TMUX6234PWR |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 2x1 | |
| Normal Condition | Normally Closed (NC); Normally Open (NO) | Normally Closed (NC); Normally Open (NO) |
| Supply Voltage (VS) | 4.5 to 36 volts | |
| Ron | 6.2 ohms | 6.2 ohms |
| Bandwidth | 95 MHz | 95 MHz |