2 Circuit IC Switch 4:1 160Ohm 16-SOP
2 Circuit IC Switch 4:1 160Ohm 16-SOP
2 Circuit IC Switch 4:1 160Ohm 16-SOP
IC MUX/DEMUX DUAL 4:1 SOP16
2 Circuit IC Switch 4:1 160Ohm 16-SOP
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | TC4052BFELNFDKR-ND | TC4052BFELNF | TC4052BFELNF |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 4x1 | ||
| Standards and Certifications | RoHS | RoHS | |
| Supply Voltage (VS) | 3 to 18 volts | ||
| Ron | 160 ohms | 4 ohms | 160 ohms |