Texas Instruments SN74LVC2G66 Dual Analog Switch SN74LVC2G66DCURE4

Description
Dual Analog Switch 8-US8 -40 to 85
Request a Quote Datasheet
Description
Dual Analog Switch 8-US8 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC2G66 Dual Analog Switch - SN74LVC2G66DCURE4 - Texas Instruments
Dallas, TX, United States
SN74LVC2G66 Dual Analog Switch
SN74LVC2G66DCURE4
SN74LVC2G66 Dual Analog Switch SN74LVC2G66DCURE4
Dual Analog Switch 8-US8 -40 to 85

Dual Analog Switch 8-US8 -40 to 85

Buy Now Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74LVC2G66DCURE4 - 1100618-SN74LVC2G66DCURE4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74LVC2G66DCURE4
1100618-SN74LVC2G66DCURE4
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74LVC2G66DCURE4 1100618-SN74LVC2G66DCURE4
Manufacturer: Texas Instruments Win Source Part Number: 1100618-SN74LVC2G66D CURE4 Packaging: Reel - TR Number of Circuits: 2 Switch Circuit: SPST - NO -3db Bandwidth: 300MHz Crosstalk: -58dB @ 1MHz Channel-to-Channel Matching (ΔRon): 2 Ohm (Max) Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 10 Ohm Case / Package: US8 Single Supply Voltage (V+): 1.65 V to 5.5 V Max Switch Time (Ton,Toff): 3.9ns, 6.3ns Channel Capacitance(CS off, CD off): 6pF Max Leakage Current (IS off): 100nA Alternative Parts (Cross-Reference): FSA1259AK8X; SN74LVC2G66DCU; SN74LVC2G66DCURG4; Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1100618-SN74LVC2G66DCURE4
Packaging: Reel - TR
Number of Circuits: 2
Switch Circuit: SPST - NO
-3db Bandwidth: 300MHz
Crosstalk: -58dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 2 Ohm (Max)
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 10 Ohm
Case / Package: US8
Single Supply Voltage (V+): 1.65 V to 5.5 V
Max Switch Time (Ton,Toff): 3.9ns, 6.3ns
Channel Capacitance(CS off, CD off): 6pF
Max Leakage Current (IS off): 100nA
Alternative Parts (Cross-Reference): FSA1259AK8X; SN74LVC2G66DCU; SN74LVC2G66DCURG4;
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Dual Analog Switch and Multiplexer IC
747-SN74LVC2G66DCURE4
Dual Analog Switch and Multiplexer IC 747-SN74LVC2G66DCURE4
Dual Analog Switch 8-VSSOP -40 to 85 Product overview: SN74LVC2G66DCURE4 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-SN74LVC2G66DCURE 4 can be used for catalog matching and distributor lookup.

Dual Analog Switch 8-VSSOP -40 to 85 Product overview: SN74LVC2G66DCURE4 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-SN74LVC2G66DCURE4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - SN74LVC2G66DCURE4-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
SN74LVC2G66DCURE4-ND
Analog Switches, Multiplexers, Demultiplexers SN74LVC2G66DCURE4-ND
2 Circuit IC Switch 1:1 10Ohm 8-VSSOP

2 Circuit IC Switch 1:1 10Ohm 8-VSSOP

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - SN74LVC2G66DCURE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
SN74LVC2G66DCURE4
Analog Switches, Multiplexers, Demultiplexers SN74LVC2G66DCURE4
2 Circuit IC Switch 1:1 10Ohm 8-VSSOP

2 Circuit IC Switch 1:1 10Ohm 8-VSSOP

Buy Now
Interface - Analog Switches, Multiplexers, Demultiplexers - SN74LVC2G66DCURE4 - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
SN74LVC2G66DCURE4
Interface - Analog Switches, Multiplexers, Demultiplexers SN74LVC2G66DCURE4
IC SWITCH SPST DUAL 8VSSOP

IC SWITCH SPST DUAL 8VSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Analog Switches IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number SN74LVC2G66DCURE4 1100618-SN74LVC2G66DCURE4 747-SN74LVC2G66DCURE4 SN74LVC2G66DCURE4-ND SN74LVC2G66DCURE4 SN74LVC2G66DCURE4
Product Name SN74LVC2G66 Dual Analog Switch Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74LVC2G66DCURE4 Dual Analog Switch and Multiplexer IC Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers
Supply Voltage (VS) 1.65 to 5.5 volts 1.65 to 5.5 volts 1.65 to 5.5 volts 1.65 to 5.5 volts
Propagation Delay 0.6000 to 2 ns
Min Operating Current 0.0100 mA 1.00E-3 mA
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Logic Family LVC
Unlock Full Specs
to access all available technical data

Similar Products

SN74CBT16232 Synchronous 16-Bit 1-Of-2 FET Multiplexer/Demultiplexer - 74CBT16232DGGRE4 - Texas Instruments
Specs
Configuration Specific
Applications Catalog
Supply Voltage (VS) 4 to 5.5 volts
View Details
Dual Analog Switch and Multiplexer IC - 743-CD4555BF3A - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage (VS) 3 to 18 volts
Operating Temperature -55 C (-67 F)
Package Type Rail/Tube
View Details
2 suppliers
SN74CB3Q3251 1-of-8 FET Multiplexer/Demultiplexer 2.5-V/3.3-V Low-Voltage High-Bandwidth Bus Switch - 74CB3Q3251DGVRG4 - Texas Instruments
Specs
Configuration 1 x SP8T (1 x 1:8)
Applications Catalog
Supply Voltage (VS) 2.3 to 3.6 volts
View Details