Texas Instruments SN74LVC1G3157 Single-Pole, Double-Throw Analog Switch SN74LVC1G3157DRYR

Description
Single-Pole, Double-Throw Analog Switch 6-SON -40 to 85
Request a Quote
Description
Single-Pole, Double-Throw Analog Switch 6-SON -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74LVC1G3157 is a single-pole double-throw analog switch designed for 1.65V to 5.5V operation, supporting rail-to-rail signal handling and break-before-make switching. It is available in a 6-pin SON (DRY) package measuring 1.45mm × 1.00mm, with an operating temperature range of -40°C to 125°C. The device exhibits typically 6Ω ON-state resistance at 4.5V, a propagation delay of 0.5ns at 3V supply and 50pF load, and an operating frequency of up to 340MHz. ESD protection exceeds 2000V HBM and 1000V CDM. It is qualified for 125°C operation and supports I2C/SPI/UART bus multiplexing, audio routing, and signal multiplexing in portable and IoT applications.

Datasheet Summary
Powered by GS/AI

The SN74LVC1G3157 is a single-pole double-throw analog switch designed for 1.65V to 5.5V operation, supporting rail-to-rail signal handling and break-before-make switching. It is available in a 6-pin SON (DRY) package measuring 1.45mm × 1.00mm, with an operating temperature range of -40°C to 125°C. The device exhibits typically 6Ω ON-state resistance at 4.5V, a propagation delay of 0.5ns at 3V supply and 50pF load, and an operating frequency of up to 340MHz. ESD protection exceeds 2000V HBM and 1000V CDM. It is qualified for 125°C operation and supports I2C/SPI/UART bus multiplexing, audio routing, and signal multiplexing in portable and IoT applications.

Suppliers

Company
Product
Description
Supplier Links
SN74LVC1G3157 Single-Pole, Double-Throw Analog Switch - SN74LVC1G3157DRYR - Texas Instruments
Dallas, TX, United States
SN74LVC1G3157 Single-Pole, Double-Throw Analog Switch
SN74LVC1G3157DRYR
SN74LVC1G3157 Single-Pole, Double-Throw Analog Switch SN74LVC1G3157DRYR
Single-Pole, Double-Throw Analog Switch 6-SON -40 to 85

Single-Pole, Double-Throw Analog Switch 6-SON -40 to 85

Buy Now Datasheet
 - SN74LVC1G3157DRYR - Rochester Electronics
Newburyport, MA, United States
SPDT, 1 Func, 1 Channel, CMOS, PDSO6

SPDT, 1 Func, 1 Channel, CMOS, PDSO6

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-21548-2-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-21548-2-ND
Analog Switches, Multiplexers, Demultiplexers 296-21548-2-ND
1 Circuit IC Switch 2:1 15Ohm 6-SON (1.45x1)

1 Circuit IC Switch 2:1 15Ohm 6-SON (1.45x1)

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-21548-6-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-21548-6-ND
Analog Switches, Multiplexers, Demultiplexers 296-21548-6-ND
1 Circuit IC Switch 2:1 15Ohm 6-SON (1.45x1)

1 Circuit IC Switch 2:1 15Ohm 6-SON (1.45x1)

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-21548-1-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-21548-1-ND
Analog Switches, Multiplexers, Demultiplexers 296-21548-1-ND
1 Circuit IC Switch 2:1 15Ohm 6-SON (1.45x1)

1 Circuit IC Switch 2:1 15Ohm 6-SON (1.45x1)

Buy Now Datasheet
Singapore, Singapore
300MHz 5.5V 1.65V Analog Switch and Multiplexer IC
747-SN74LVC1G3157DRYR
300MHz 5.5V 1.65V Analog Switch and Multiplexer IC 747-SN74LVC1G3157DRYR
300MHz SPDT Analog Switch, 1-Ch, 5.5V, SON, 1.65V-5.5V Product overview: SN74LVC1G3157DRYR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MHz, 5.5V, 1.65V. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 300MHz, 5.5V, 1.65V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-SN74LVC1G3157DRY R can be used for catalog matching and distributor lookup.

300MHz SPDT Analog Switch, 1-Ch, 5.5V, SON, 1.65V-5.5V Product overview: SN74LVC1G3157DRYR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MHz, 5.5V, 1.65V. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 300MHz, 5.5V, 1.65V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-SN74LVC1G3157DRYR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74LVC1G3157DRYR - 030317-SN74LVC1G3157DRYR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74LVC1G3157DRYR
030317-SN74LVC1G3157DRYR
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74LVC1G3157DRYR 030317-SN74LVC1G3157DRYR
Manufacturer: Texas Instruments Win Source Part Number: 030317-SN74LVC1G3157 DRYR Packaging: Reel - TR Number of Circuits: 1 Switch Circuit: SPDT -3db Bandwidth: 340MHz Charge Injection: 7pC Crosstalk: -54dB @ 10MHz Channel-to-Channel Matching (ΔRon): 100 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 15 Ohm Case / Package: 6-SON (1.45x1) Single Supply Voltage (V+): 1.65 V to 5.5 V Max Switch Time (Ton,Toff): 5.7ns, 3.8ns Channel Capacitance(CS off, CD off): 5.2pF Max Leakage Current (IS off): 1μA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Communications & Networking

Manufacturer: Texas Instruments
Win Source Part Number: 030317-SN74LVC1G3157DRYR
Packaging: Reel - TR
Number of Circuits: 1
Switch Circuit: SPDT
-3db Bandwidth: 340MHz
Charge Injection: 7pC
Crosstalk: -54dB @ 10MHz
Channel-to-Channel Matching (ΔRon): 100 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 15 Ohm
Case / Package: 6-SON (1.45x1)
Single Supply Voltage (V+): 1.65 V to 5.5 V
Max Switch Time (Ton,Toff): 5.7ns, 3.8ns
Channel Capacitance(CS off, CD off): 5.2pF
Max Leakage Current (IS off): 1μA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Communications & Networking

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - SN74LVC1G3157DRYR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
SN74LVC1G3157DRYR
Analog Switches, Multiplexers, Demultiplexers SN74LVC1G3157DRYR
1 Circuit IC Switch 2:1 15Ohm 6-SON (1.45x1)

1 Circuit IC Switch 2:1 15Ohm 6-SON (1.45x1)

Buy Now
Interface - Analog Switches, Multiplexers, Demultiplexers - SN74LVC1G3157DRYR - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
SN74LVC1G3157DRYR
Interface - Analog Switches, Multiplexers, Demultiplexers SN74LVC1G3157DRYR
IC SWITCH SPDT 6SON

IC SWITCH SPDT 6SON

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Analog Switches IC Analog Switches IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number SN74LVC1G3157DRYR SN74LVC1G3157DRYR 296-21548-2-ND 747-SN74LVC1G3157DRYR 030317-SN74LVC1G3157DRYR SN74LVC1G3157DRYR SN74LVC1G3157DRYR
Product Name SN74LVC1G3157 Single-Pole, Double-Throw Analog Switch Analog Switches, Multiplexers, Demultiplexers 300MHz 5.5V 1.65V Analog Switch and Multiplexer IC Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74LVC1G3157DRYR Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers
Standards and Certifications RoHS RoHS RoHS RoHS
Supply Voltage (VS) 1.65 to 5.5 volts 1.65 to 5.5 volts 1.65 to 5.5 volts 1.65 to 5.5 volts
Propagation Delay 0.3000 to 2 ns
Min Operating Current 0.0100 mA 1.00E-3 mA
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

TSSOP Analog Switch and Multiplexer IC - 743-74CBT16210CDGGRE4 - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 5 volts
Min Operating Current 0.0030 mA
View Details
2 suppliers
SN74LVC1G3157 Single-Pole, Double-Throw Analog Switch - 74LVC1G3157DBVRG4 - Texas Instruments
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 1.65 to 5.5 volts
Propagation Delay 0.3000 to 2 ns
View Details
5 suppliers