3PEAK
TPWH4052-SO3R -- ANALOG SWITCHES, MULTIPLEXERS, DEMULTIPLEXERS
3PEAK
Analog Switches, Multiplexers, Demultiplexers
TPWH4052-SO3R
Description
IC SWITCH SP4T SOP-16
Request a Quote
Email Supplier
Datasheet
Description
IC SWITCH SP4T SOP-16
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
IC Analog Multiplexers |
|
Product Number
|
5503-TPWH4052-SO3RTR-ND |
|
Product Name
|
Analog Switches, Multiplexers, Demultiplexers |
|
Configuration
|
4x1
|
|
Supply Voltage (VS)
|
4.5 to 24 volts
|
|
Ron
|
210 ohms
|
|
Bandwidth
|
500 MHz
|
|
tON
|
60 ns
|
Unlock Full Specs
to access all available technical data
Similar Products
Configuration
1 x 8:1
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
Configuration
4x1; Single 4:1
Package Type
So
Number of Pins
14
View Details
Standards and Certifications
RoHS
Package Type
19 Pin Leadless SMT
View Details
Applications
Communications
Features
On-Chip ESD Protection
Standards and Certifications
RoHS
View Details
6 suppliers