The SN74LVC2G66 is a dual bilateral analog switch designed for 1.65-V to 5.5-V operation, capable of transmitting analog and digital signals up to 5.5 V in either direction with low ON-state resistance typically near 6 Ω at 4.5 V. It is available in an SSOP (DCT) package measuring 2.95 mm × 2.80 mm, with an operating temperature range of -40 °C to 85 °C.
Dual Analog Switch 8-SM8 -40 to 85
2 Circuit IC Switch 1:1 10Ohm SM8
5-V, 1:1 (SPST), 2-channel general-purpose analog switch with low on-state resistance 8-SM8 -40 to 85 Product overview: SN74LVC2G66DCTRE4 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-SN74LVC2G66DCTRE
IC SWITCH DUAL 1X1 SM8
2 Circuit IC Switch 1:1 10Ohm SM8
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Analog Switches | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | SN74LVC2G66DCTRE4 | SN74LVC2G66DCTRE4-ND | 747-SN74LVC2G66DCTRE4 | SN74LVC2G66DCTRE4 | SN74LVC2G66DCTRE4 |
| Product Name | SN74LVC2G66 Dual Analog Switch | Analog Switches, Multiplexers, Demultiplexers | Dual Analog Switch and Multiplexer IC | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Standards and Certifications | RoHS | RoHS | RoHS | ||
| Supply Voltage (VS) | 1.65 to 5.5 volts | 1.65 to 5.5 volts | 1.65 to 5.5 volts | ||
| Propagation Delay | 0.6000 to 2 ns | ||||
| Min Operating Current | 0.0100 mA | 1.00E-3 mA | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) |