2 Circuit IC Switch 4:1 6.2Ohm 16-WQFN (4x4)
IC SWITCH DP4T 6.2OHM 16WQFN
IC SWITCH DP4T 6.2OHM 16WQFN
2 Circuit IC Switch 4:1 6.2Ohm 16-WQFN (4x4)
IC MULTIPLEXER
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 296-TMUX6209RUMRTR-ND | TMUX6209RUMR | TMUX6209RUMR |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 4x1; DP4T | ||
| Supply Voltage (VS) | 4.5 to 36 volts | ||
| Ron | 6.2 ohms | 6.2 ohms | 0.2000 ohms |
| Bandwidth | 50 MHz | 50 MHz | 50 MHz |
| tON | 200 ns |