4 Circuit IC Switch 2:1 5.8Ohm 20-WQFN (4x4)
4 Circuit IC Switch 2:1 5.8Ohm 20-WQFN (4x4)
4 Circuit IC Switch 2:1 5.8Ohm 20-WQFN (4x4)
IC SW SPDT-NO/NCX4 5.8OHM 20WQFN Product overview: TMUX7234RRQR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.8OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 5.8OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-TMUX7234RRQR can be used for catalog matching and distributor lookup.
2.2-NV/HZ, LOW-POWER, 36-V OPERA
4 Circuit IC Switch 2:1 5.8Ohm 20-WQFN (4x4)
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 296-TMUX7234RRQRCT-ND | 747-TMUX7234RRQR | TMUX7234RRQR | TMUX7234RRQR |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | 5.8OHM Analog Switch and Multiplexer IC | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 2x1 | |||
| Normal Condition | Normally Closed (NC); Normally Open (NO) | Normally Closed (NC); Normally Open (NO) | ||
| Supply Voltage (VS) | 4.5 to 44 volts | 4.5 volts | ||
| Ron | 5.8 ohms | 0.2000 ohms | 0.2000 ohms | 5.8 ohms |
| Bandwidth | 92 MHz | 92 MHz | 92 MHz | 92 MHz |