Low voltage 0.5 Ω max, quad SPDT switch with break-before-make feature Product overview: STG3699AQTR from STMicroelectronics is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Quad. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-STG3699AQTR can be used for catalog matching and distributor lookup.
4 Circuit IC Switch 2:1 450mOhm 16-QFN (3x3)
Manufacturer: STMicroelectronics
Win Source Part Number: 099061-STG3699AQTR
Packaging: Reel - TR
Number of Circuits: 4
Switch Circuit: SPDT
-3db Bandwidth: 50MHz
Charge Injection: 35pC
Crosstalk: -54dB @ 100kHz
Channel-to-Channel Matching (ΔRon): 60 mOhm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C (TA)
Max On Resistance: 450 mOhm
Case / Package: 16-QFN (3x3)
Single Supply Voltage (V+): 1.65 V to 4.3 V
Max Switch Time (Ton,Toff): 55ns, 30ns
Channel Capacitance(CS off, CD off): 5pF
Max Leakage Current (IS off): 20nA
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Sufficient
4 Circuit IC Switch 2:1 450mOhm 16-QFN (3x3)
IC SWITCH QUAD SPDT 16QFN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 747-STG3699AQTR | 497-4524-2-ND | 099061-STG3699AQTR | STG3699AQTR | STG3699AQTR |
| Product Name | Quad Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - STG3699AQTR | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Standards and Certifications | RoHS | RoHS | |||
| Supply Voltage (VS) | 1.65 to 4.3 volts | 1.65 to 4.3 volts | 1.65 to 4.3 volts | ||
| Bandwidth | 50 MHz | 50 MHz | 50 MHz | 50 MHz | 50 MHz |
| Min Operating Current | 5.00E-5 mA | ||||
| Power Dissipation | 1120 milliwatts |