Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 097003-TC7S66F,LF
Packaging: Reel - TR
Type: Bilateral, FET Switches
Mounting: SMD (SMT)
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SMV
Supply Voltage - Operating: 2 V to 12 V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Sufficient
Bilateral, FET Switches 1 x 1:1 SMV
Bilateral, FET Switches 1 x 1:1 SMV
Bilateral, FET Switches 1 x 1:1 SMV
IC BILATERAL SWITCH 1 X 1:1 SMV Product overview: TC7S66F,LF from Toshiba Electronic Devices and Storage Corporation is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-TC7S66F,LF can be used for catalog matching and distributor lookup.
IC BILATERAL SWITCH 1 X 1:1 SMV
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 097003-TC7S66F,LF | TC7S66FLFCT-ND | 743-TC7S66F,LF | TC7S66F,LF |
| Product Name | Logic - Logic - Signal Switches, Multiplexers, Decoders - TC7S66F,LF | Signal Switches, Multiplexers, Decoders | Analog Switch and Multiplexer IC | Logic - Signal Switches, Multiplexers, Decoders |
| Supply Voltage (VS) | 2 to 12 volts | 2 to 12 volts | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | SMV | SOT; SC-74A, SOT-753 | Tape & Reel (TR) | |
| Standards and Certifications | RoHS |