The SN74HC4066 is a quadruple bilateral analog switch designed for analog and digital signal switching, with individual control inputs for each switch. It operates from 1V to 6V and features a typical on-state impedance of 50Ω at 6V, low power consumption of 20µA maximum, and a typical switch enable time of 18ns. The device is available in a 14-pin TSSOP package measuring 5mm × 6.4mm, and operates over a temperature range of -40°C to 85°C.
Quadruple Bilateral Analog Switches 14-TSSOP -40 to 85
4-Ch Analog Switch IC, 30MHz BW, 2V-6V, 14-TSSOP, SMT Product overview: SN74HC4066PWRG4 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30MHz, 2V, 6V, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 30MHz, 2V, 6V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-SN74HC4066PWRG4 can be used for catalog matching and distributor lookup.
4 Circuit IC Switch 1:1 30Ohm (Typ) 14-TSSOP
IC SWITCH QUAD 1X1 14TSSOP
4 Circuit IC Switch 1:1 30Ohm (Typ) 14-TSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Analog Switches | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | SN74HC4066PWRG4 | 747-SN74HC4066PWRG4 | SN74HC4066PWRG4-ND | SN74HC4066PWRG4 | SN74HC4066PWRG4 |
| Product Name | SN74HC4066 Quadruple Bilateral Analog Switches | 30MHz 2V 6V TSSOP Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Standards and Certifications | RoHS | RoHS | RoHS | ||
| Switch Type | 4 X SPST (NO) | ||||
| Supply Voltage (VS) | 2 to 5.5 volts | 2 to 6 volts | 2 to 6 volts | ||
| Ron | 50 ohms | 30 ohms | 30 ohms | ||
| Min Operating Current | 0.0200 mA | 0.0020 mA |