Texas Instruments TS12A12511 +/-6 V, +12 V Low RON Single SPDT Analog Switch TS12A12511DRJR

Description
+/-6 V, +12 V Low RON Single SPDT Analog Switch 8-SON -40 to 85
Request a Quote Datasheet
Description
+/-6 V, +12 V Low RON Single SPDT Analog Switch 8-SON -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TS12A12511 +/-6 V, +12 V Low RON Single SPDT Analog Switch - TS12A12511DRJR - Texas Instruments
Dallas, TX, United States
TS12A12511 +/-6 V, +12 V Low RON Single SPDT Analog Switch
TS12A12511DRJR
TS12A12511 +/-6 V, +12 V Low RON Single SPDT Analog Switch TS12A12511DRJR
+/-6 V, +12 V Low RON Single SPDT Analog Switch 8-SON -40 to 85

+/-6 V, +12 V Low RON Single SPDT Analog Switch 8-SON -40 to 85

Buy Now Datasheet
Singapore, Singapore
Analog Switch and Multiplexer IC
747-TS12A12511DRJR
Analog Switch and Multiplexer IC 747-TS12A12511DRJR
Analog Switch Single SPDT 8-Pin WSON EP T/R Product overview: TS12A12511DRJR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-TS12A12511DRJR can be used for catalog matching and distributor lookup.

Analog Switch Single SPDT 8-Pin WSON EP T/R Product overview: TS12A12511DRJR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-TS12A12511DRJR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-TS12A12511DRJRTR-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-TS12A12511DRJRTR-ND
Analog Switches, Multiplexers, Demultiplexers 296-TS12A12511DRJRTR-ND
1 Circuit IC Switch 2:1 5Ohm (Typ) 8-SON (4x4)

1 Circuit IC Switch 2:1 5Ohm (Typ) 8-SON (4x4)

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-TS12A12511DRJRCT-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-TS12A12511DRJRCT-ND
Analog Switches, Multiplexers, Demultiplexers 296-TS12A12511DRJRCT-ND
1 Circuit IC Switch 2:1 5Ohm (Typ) 8-SON (4x4)

1 Circuit IC Switch 2:1 5Ohm (Typ) 8-SON (4x4)

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-TS12A12511DRJRDKR-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-TS12A12511DRJRDKR-ND
Analog Switches, Multiplexers, Demultiplexers 296-TS12A12511DRJRDKR-ND
1 Circuit IC Switch 2:1 5Ohm (Typ) 8-SON (4x4)

1 Circuit IC Switch 2:1 5Ohm (Typ) 8-SON (4x4)

Buy Now Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS12A12511DRJR - 034992-TS12A12511DRJR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS12A12511DRJR
034992-TS12A12511DRJR
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS12A12511DRJR 034992-TS12A12511DRJR
Manufacturer: Texas Instruments Win Source Part Number: 034992-TS12A12511DRJ R Packaging: Reel - TR Number of Circuits: 1 Switch Circuit: SPDT -3db Bandwidth: 93MHz Charge Injection: 26pC Crosstalk: -70dB @ 1MHz Channel-to-Channel Matching (ΔRon): 1 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 5 Ohm (Typ) Case / Package: 8-SON (4x4) Single Supply Voltage (V+): 2.7 V to 12 V Dual Supply Voltage(V±): ±2.7 V to 6 V Max Switch Time (Ton,Toff): 95ns, 50ns Channel Capacitance(CS off, CD off): 14pF Max Leakage Current (IS off): 1nA Alternative Parts (Cross-Reference): MAX4564EUA+T; ISL43210IHZ-T7A; TS12A12511DRJR; ISL43210IHZ-T; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 034992-TS12A12511DRJR
Packaging: Reel - TR
Number of Circuits: 1
Switch Circuit: SPDT
-3db Bandwidth: 93MHz
Charge Injection: 26pC
Crosstalk: -70dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 1 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 5 Ohm (Typ)
Case / Package: 8-SON (4x4)
Single Supply Voltage (V+): 2.7 V to 12 V
Dual Supply Voltage(V±): ±2.7 V to 6 V
Max Switch Time (Ton,Toff): 95ns, 50ns
Channel Capacitance(CS off, CD off): 14pF
Max Leakage Current (IS off): 1nA
Alternative Parts (Cross-Reference): MAX4564EUA+T; ISL43210IHZ-T7A; TS12A12511DRJR; ISL43210IHZ-T;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - TS12A12511DRJR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
TS12A12511DRJR
Analog Switches, Multiplexers, Demultiplexers TS12A12511DRJR
1 Circuit IC Switch 2:1 5Ohm (Typ) 8-SON (4x4)

1 Circuit IC Switch 2:1 5Ohm (Typ) 8-SON (4x4)

Buy Now
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
TS12A12511DRJR
Interface - Analog Switches, Multiplexers, Demultiplexers TS12A12511DRJR
IC SWITCH SPDT SGL 8SON

IC SWITCH SPDT SGL 8SON

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Analog Switches IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number TS12A12511DRJR 747-TS12A12511DRJR 296-TS12A12511DRJRTR-ND 034992-TS12A12511DRJR TS12A12511DRJR TS12A12511DRJR
Product Name TS12A12511 +/-6 V, +12 V Low RON Single SPDT Analog Switch Analog Switch and Multiplexer IC Analog Switches, Multiplexers, Demultiplexers Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS12A12511DRJR Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers
Switch Type 1 X SPDT
Supply Voltage (VS) 2.7 to 12 volts 2.7 to 12 volts 2.7 to 12 volts
Ron 8 ohms 5 ohms 5 ohms 1 ohms
tON 115 ns 95 ns
tOFF 56 ns 50 ns
Unlock Full Specs
to access all available technical data

Similar Products

SN74CBTLV3253 Low-Voltage Dual 1-of-4 FET Multiplexer/Demultiplexer - 74CBTLV3253DBQRE4 - Texas Instruments
Specs
Configuration 2 x SP4T (2 x 1:4)
Applications Catalog
Supply Voltage (VS) 2.3 to 3.6 volts
View Details
8-bit QSOP Analog Switch and Multiplexer IC - 743-74CBTLV3245ADBQRE4 - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 3.3 volts
Min Operating Current 0.0200 mA
View Details
2 suppliers
CD4052B CMOS Differential 4-Channel Analog Multiplexer/Demultiplexer with Logic-Level Conversion - CD4052BPWRG4 - Texas Instruments
Specs
Configuration 2 X 1:4 MUX
Applications Catalog
Standards and Certifications RoHS
View Details
7 suppliers