Texas Instruments High-Performance Analog Analog Switches, Multiplexers, Demultiplexers TMUXHS4212RKST

Description
2 Circuit IC Switch 1:2, 2:1 8.4Ohm 20-VQFN (4.5x2.5)
Request a Quote Datasheet
Description
2 Circuit IC Switch 1:2, 2:1 8.4Ohm 20-VQFN (4.5x2.5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Switches, Multiplexers, Demultiplexers - 296-TMUXHS4212RKSTTR-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-TMUXHS4212RKSTTR-ND
Analog Switches, Multiplexers, Demultiplexers 296-TMUXHS4212RKSTTR-ND
2 Circuit IC Switch 1:2, 2:1 8.4Ohm 20-VQFN (4.5x2.5)

2 Circuit IC Switch 1:2, 2:1 8.4Ohm 20-VQFN (4.5x2.5)

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-TMUXHS4212RKSTCT-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-TMUXHS4212RKSTCT-ND
Analog Switches, Multiplexers, Demultiplexers 296-TMUXHS4212RKSTCT-ND
IC SW DPST, SPDTX2 8.4OHM 20VQFN

IC SW DPST, SPDTX2 8.4OHM 20VQFN

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-TMUXHS4212RKSTDKR-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-TMUXHS4212RKSTDKR-ND
Analog Switches, Multiplexers, Demultiplexers 296-TMUXHS4212RKSTDKR-ND
IC SW DPST, SPDTX2 8.4OHM 20VQFN

IC SW DPST, SPDTX2 8.4OHM 20VQFN

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 981391-TMUXHS4212RKST - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
981391-TMUXHS4212RKST
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers 981391-TMUXHS4212RKST
Win Source Part Number: 981391-TMUXHS4212RKS T Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel (TR) Number of Circuits: 2 Standard Package: 250 Mounting: SMD (SMT) Switch Circuit: DPST, SPDT On-State Resistance (Max): 8.4Ohm -3db Bandwidth: 13GHz Current - Leakage (IS(off)) (Max): 5µA Crosstalk: -27dB @ 10GHz Channel-to-Channel Matching (ΔRon): 500mOhm Voltage - Supply, Single (V+): 1.71V ~ 1.98V, 3V ~ 3.6V Voltage - Supply, Dual (V±): 1.71V ~ 1.98V, 3V ~ 3.6V Switch Time (Ton, Toff) (Max): 100ns, 100ns Package / Case: 20-VFQFN Exposed Pad Supplier Device Package: 20-VQFN (4.5x2.5) Temperature Range - Operating: 0°C ~ 70°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TMUXHS4212RKSTTR

Win Source Part Number: 981391-TMUXHS4212RKST
Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Package: Tape & Reel (TR)
Number of Circuits: 2
Standard Package: 250
Mounting: SMD (SMT)
Switch Circuit: DPST, SPDT
On-State Resistance (Max): 8.4Ohm
-3db Bandwidth: 13GHz
Current - Leakage (IS(off)) (Max): 5µA
Crosstalk: -27dB @ 10GHz
Channel-to-Channel Matching (ΔRon): 500mOhm
Voltage - Supply, Single (V+): 1.71V ~ 1.98V, 3V ~ 3.6V
Voltage - Supply, Dual (V±): 1.71V ~ 1.98V, 3V ~ 3.6V
Switch Time (Ton, Toff) (Max): 100ns, 100ns
Package / Case: 20-VFQFN Exposed Pad
Supplier Device Package: 20-VQFN (4.5x2.5)
Temperature Range - Operating: 0°C ~ 70°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-TMUXHS4212RKSTTR

Buy Now
Singapore, Singapore
Dual VQFN Analog Switch and Multiplexer IC
747-TMUXHS4212RKST
Dual VQFN Analog Switch and Multiplexer IC 747-TMUXHS4212RKST
2-channel 16-Gbps 2:1/1:2 differential mux/demux 20-VQFN 0 to 70 Product overview: TMUXHS4212RKST from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, VQFN. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-TMUXHS4212RKST can be used for catalog matching and distributor lookup.

2-channel 16-Gbps 2:1/1:2 differential mux/demux 20-VQFN 0 to 70 Product overview: TMUXHS4212RKST from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, VQFN. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-TMUXHS4212RKST can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - TMUXHS4212RKST - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
TMUXHS4212RKST
Analog Switches, Multiplexers, Demultiplexers TMUXHS4212RKST
2 Circuit IC Switch 1:2, 2:1 8.4Ohm 20-VQFN (4.5x2.5)

2 Circuit IC Switch 1:2, 2:1 8.4Ohm 20-VQFN (4.5x2.5)

Buy Now Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - TMUXHS4212RKST - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
TMUXHS4212RKST
Interface - Analog Switches, Multiplexers, Demultiplexers TMUXHS4212RKST
IC MULTIPLEXER

IC MULTIPLEXER

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 296-TMUXHS4212RKSTTR-ND 981391-TMUXHS4212RKST 747-TMUXHS4212RKST TMUXHS4212RKST TMUXHS4212RKST
Product Name Analog Switches, Multiplexers, Demultiplexers Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Dual VQFN Analog Switch and Multiplexer IC Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers
Supply Voltage (VS) 1.71 to 3.6 volts 1.71 to ? volts
Ron 8.4 ohms 8.4 ohms 0.5000 ohms
Bandwidth 13000 MHz 13000 MHz 13000 MHz 13000 MHz
tON 100 ns
tOFF 100 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Signal Switches, Multiplexers, Decoders - 74AC11138PW - 908022-74AC11138PW - Win Source Electronics
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SSOP; SOP; TSSOP; 16-TSSOP
View Details
2 suppliers
25MHz 18V TSSOP Analog Switch and Multiplexer IC - 747-CD4052BPWG4 - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 18 volts
Bandwidth 25 MHz
View Details
2 suppliers
Multiplexer & Demultiplexer ICs - 1898419 - RS Components, Ltd.
Specs
Configuration Dual 4 x 2
Package Type SOIC; Soic
Number of Pins 16
View Details