Texas Instruments SN74HC4066 Quadruple Bilateral Analog Switches SN74HC4066NSR

Description
Quadruple Bilateral Analog Switches 14-SO -40 to 85
Request a Quote Datasheet
Description
Quadruple Bilateral Analog Switches 14-SO -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74HC4066 Quadruple Bilateral Analog Switches - SN74HC4066NSR - Texas Instruments
Dallas, TX, United States
SN74HC4066 Quadruple Bilateral Analog Switches
SN74HC4066NSR
SN74HC4066 Quadruple Bilateral Analog Switches SN74HC4066NSR
Quadruple Bilateral Analog Switches 14-SO -40 to 85

Quadruple Bilateral Analog Switches 14-SO -40 to 85

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-SN74HC4066NSRCT-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-SN74HC4066NSRCT-ND
Analog Switches, Multiplexers, Demultiplexers 296-SN74HC4066NSRCT-ND
4 Circuit IC Switch 1:1 30Ohm (Typ) 14-SO

4 Circuit IC Switch 1:1 30Ohm (Typ) 14-SO

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-SN74HC4066NSRTR-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-SN74HC4066NSRTR-ND
Analog Switches, Multiplexers, Demultiplexers 296-SN74HC4066NSRTR-ND
4 Circuit IC Switch 1:1 30Ohm (Typ) 14-SO

4 Circuit IC Switch 1:1 30Ohm (Typ) 14-SO

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-SN74HC4066NSRDKR-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-SN74HC4066NSRDKR-ND
Analog Switches, Multiplexers, Demultiplexers 296-SN74HC4066NSRDKR-ND
4 Circuit IC Switch 1:1 30Ohm (Typ) 14-SO

4 Circuit IC Switch 1:1 30Ohm (Typ) 14-SO

Buy Now Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74HC4066NSR - 006902-SN74HC4066NSR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74HC4066NSR
006902-SN74HC4066NSR
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74HC4066NSR 006902-SN74HC4066NSR
Manufacturer: Texas Instruments Win Source Part Number: 006902-SN74HC4066NSR Packaging: Reel - TR Number of Circuits: 4 Switch Circuit: SPST - NO -3db Bandwidth: 30MHz Crosstalk: -45dB @ 1MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 30 Ohm (Typ) Case / Package: 14-SOP Single Supply Voltage (V+): 2 V to 6 V Max Switch Time (Ton,Toff): 31ns, 34ns Channel Capacitance(CS off, CD off): 0.5pF, 9pF Max Leakage Current (IS off): 100nA Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 006902-SN74HC4066NSR
Packaging: Reel - TR
Number of Circuits: 4
Switch Circuit: SPST - NO
-3db Bandwidth: 30MHz
Crosstalk: -45dB @ 1MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 30 Ohm (Typ)
Case / Package: 14-SOP
Single Supply Voltage (V+): 2 V to 6 V
Max Switch Time (Ton,Toff): 31ns, 34ns
Channel Capacitance(CS off, CD off): 0.5pF, 9pF
Max Leakage Current (IS off): 100nA
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
SMD 30MHz 6V Analog Switch and Multiplexer IC
747-SN74HC4066NSR
SMD 30MHz 6V Analog Switch and Multiplexer IC 747-SN74HC4066NSR
4-Ch Analog Switch, 30MHz BW, 2-6V, SOP, Surface Mount Product overview: SN74HC4066NSR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30MHz, 6V. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, SMD, 30MHz, 6V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-SN74HC4066NSR can be used for catalog matching and distributor lookup.

4-Ch Analog Switch, 30MHz BW, 2-6V, SOP, Surface Mount Product overview: SN74HC4066NSR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30MHz, 6V. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, SMD, 30MHz, 6V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-SN74HC4066NSR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - SN74HC4066NSR - Rochester Electronics
Newburyport, MA, United States
SN74HC4066 Quadruple Bilateral Analog Switches

SN74HC4066 Quadruple Bilateral Analog Switches

Supplier's Site Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - SN74HC4066NSR - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
SN74HC4066NSR
Interface - Analog Switches, Multiplexers, Demultiplexers SN74HC4066NSR
IC SWITCH QUAD 1X1 14SO

IC SWITCH QUAD 1X1 14SO

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - SN74HC4066NSR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
SN74HC4066NSR
Analog Switches, Multiplexers, Demultiplexers SN74HC4066NSR
4 Circuit IC Switch 1:1 30Ohm (Typ) 14-SO

4 Circuit IC Switch 1:1 30Ohm (Typ) 14-SO

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Analog Switches IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Switches IC Analog Multiplexers IC Analog Multiplexers
Product Number SN74HC4066NSR 296-SN74HC4066NSRCT-ND 006902-SN74HC4066NSR 747-SN74HC4066NSR SN74HC4066NSR SN74HC4066NSR SN74HC4066NSR
Product Name SN74HC4066 Quadruple Bilateral Analog Switches Analog Switches, Multiplexers, Demultiplexers Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74HC4066NSR SMD 30MHz 6V Analog Switch and Multiplexer IC Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Standards and Certifications RoHS RoHS RoHS RoHS
Switch Type 4 X SPST (NO)
Supply Voltage (VS) 2 to 5.5 volts 2 to 6 volts 2 to 6 volts 2 to 6 volts
Ron 50 ohms 30 ohms 30 ohms
Min Operating Current 0.0200 mA 0.0020 mA
Unlock Full Specs
to access all available technical data

Similar Products

CD4067B CMOS Single 16-Channel Analog Multiplexer/Demultiplexer - CD4067BE - Texas Instruments
Specs
Configuration 1 X 1:16 MUX
Applications Catalog
Standards and Certifications RoHS
View Details
6 suppliers
SN74CBTLV3257 Low-Voltage 4-Bit 1-Of-2 FET Multiplexer/Demultiplexer - 74CBTLV3257RGYRG4 - Texas Instruments
Specs
Configuration 4 x SPDT (4 x 1:2)
Applications Catalog
Standards and Certifications RoHS
View Details
3 suppliers
SN74CBT16292 12-Bit 1-OF-2 FET Multiplexer/Demultiplexer With Internal Pulldown Resistors - 74CBT16292DGGRE4 - Texas Instruments
Specs
Configuration 12 x SPDT (12 x 1:2)
Applications Catalog
Supply Voltage (VS) 4 to 5.5 volts
View Details
3 suppliers