14-Ohm Dual SP4T Analog Switch 3.3-V/2.5-V Analog Multiplexer/Demultip
165MHz 4:1 2-Ch Analog Mux/Demux, SOIC, 2.3-3.6V Product overview: TS3A5017D from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 165MHz, 3.6V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 165MHz, 3.6V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-TS3A5017D can be used for catalog matching and distributor lookup.
2 Circuit IC Switch 4:1 12Ohm 16-SOIC
2 Circuit IC Switch 4:1 12Ohm 16-SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | TS3A5017D | 747-TS3A5017D | 296-34686-5-ND | TS3A5017D |
| Product Name | TS3A5017 14-Ohm Dual SP4T Analog Switch 3.3-V/2.5-V Analog Multiplexer/Demultiplexer | 165MHz 3.6V SOIC Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 2 X SP4T | 4x1 | ||
| Applications | Catalog | |||
| Standards and Certifications | RoHS | RoHS | RoHS | |
| Supply Voltage (VS) | 2.3 to 3.6 volts | 2.3 to 3.6 volts | 2.3 to 3.6 volts | |
| Ron | 11 ohms | 12 ohms | 12 ohms |