Texas Instruments SN74HC4852-Q1 Automotive Catalog Dual 4-to-1 Channel Analog Multiplexer/Demultiplexer SN74HC4852QDRQ1

Description
Automotive Catalog Dual 4-to-1 Channel Analog Multiplexer/Demultip lexer 16-SOIC -40 to 125
Request a Quote Datasheet
Description
Automotive Catalog Dual 4-to-1 Channel Analog Multiplexer/Demultip lexer 16-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74HC4852-Q1 Automotive Catalog Dual 4-to-1 Channel Analog Multiplexer/Demultiplexer - SN74HC4852QDRQ1 - Texas Instruments
Dallas, TX, United States
SN74HC4852-Q1 Automotive Catalog Dual 4-to-1 Channel Analog Multiplexer/Demultiplexer
SN74HC4852QDRQ1
SN74HC4852-Q1 Automotive Catalog Dual 4-to-1 Channel Analog Multiplexer/Demultiplexer SN74HC4852QDRQ1
Automotive Catalog Dual 4-to-1 Channel Analog Multiplexer/Demultip lexer 16-SOIC -40 to 125

Automotive Catalog Dual 4-to-1 Channel Analog Multiplexer/Demultiplexer 16-SOIC -40 to 125

Buy Now Datasheet
Singapore, Singapore
Automotive Dual SOIC Analog Switch and Multiplexer IC
747-SN74HC4852QDRQ1
Automotive Dual SOIC Analog Switch and Multiplexer IC 747-SN74HC4852QDRQ1
Automotive 5-V, 4:1, 2-channel analog multiplexer with injection-current effect control 16-SOIC -40 to 125 Product overview: SN74HC4852QDRQ1 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Dual, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Automotive, Dual, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-SN74HC4852QDRQ1 can be used for catalog matching and distributor lookup.

Automotive 5-V, 4:1, 2-channel analog multiplexer with injection-current effect control 16-SOIC -40 to 125 Product overview: SN74HC4852QDRQ1 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Dual, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Automotive, Dual, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-SN74HC4852QDRQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-49897-1-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-49897-1-ND
Analog Switches, Multiplexers, Demultiplexers 296-49897-1-ND
2 Circuit IC Switch 4:1 195Ohm 16-SOIC

2 Circuit IC Switch 4:1 195Ohm 16-SOIC

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-49897-2-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-49897-2-ND
Analog Switches, Multiplexers, Demultiplexers 296-49897-2-ND
2 Circuit IC Switch 4:1 195Ohm 16-SOIC

2 Circuit IC Switch 4:1 195Ohm 16-SOIC

Buy Now Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74HC4852QDRQ1 - 1254664-SN74HC4852QDRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74HC4852QDRQ1
1254664-SN74HC4852QDRQ1
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74HC4852QDRQ1 1254664-SN74HC4852QDRQ1
Manufacturer: Texas Instruments Win Source Part Number: 1254664-SN74HC4852QD RQ1 Series: Automotive, AEC-Q100 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C (TA) Package: 16-SOIC (0.154", 3.90mm Width) Number of Circuits: 2 Operating Supply Voltage: 2 V ~ 6 V Switch Circuit: SP4T Channel-to-Channel Matching (ΔRon): 3 Ohm Channel Capacitance (CS(off), CD(off)): 22pF Family Name: SN74HC4852-Q1 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SOIC On-State Resistance (Maximum): 195 Ohm Switch Time (Ton, Toff) (Maximum): 39ns, 78ns Current - Leakage (IS(off)) (Maximum): 200nA Alternative Parts (Cross-Reference): MC74HC4852AD; MC74HC4852ADR2; M74HC4852RM13TR; Introduction Date: July 15, 2006 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1254664-SN74HC4852QDRQ1
Series: Automotive, AEC-Q100
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: 16-SOIC (0.154", 3.90mm Width)
Number of Circuits: 2
Operating Supply Voltage: 2 V ~ 6 V
Switch Circuit: SP4T
Channel-to-Channel Matching (ΔRon): 3 Ohm
Channel Capacitance (CS(off), CD(off)): 22pF
Family Name: SN74HC4852-Q1
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-SOIC
On-State Resistance (Maximum): 195 Ohm
Switch Time (Ton, Toff) (Maximum): 39ns, 78ns
Current - Leakage (IS(off)) (Maximum): 200nA
Alternative Parts (Cross-Reference): MC74HC4852AD; MC74HC4852ADR2; M74HC4852RM13TR;
Introduction Date: July 15, 2006
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - SN74HC4852QDRQ1 - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
SN74HC4852QDRQ1
Interface - Analog Switches, Multiplexers, Demultiplexers SN74HC4852QDRQ1
IC MUX/DEMUX DUAL 4X1 16SOIC

IC MUX/DEMUX DUAL 4X1 16SOIC

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - SN74HC4852QDRQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
SN74HC4852QDRQ1
Analog Switches, Multiplexers, Demultiplexers SN74HC4852QDRQ1
2 Circuit IC Switch 4:1 195Ohm 16-SOIC

2 Circuit IC Switch 4:1 195Ohm 16-SOIC

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number SN74HC4852QDRQ1 747-SN74HC4852QDRQ1 296-49897-1-ND 1254664-SN74HC4852QDRQ1 SN74HC4852QDRQ1 SN74HC4852QDRQ1
Product Name SN74HC4852-Q1 Automotive Catalog Dual 4-to-1 Channel Analog Multiplexer/Demultiplexer Automotive Dual SOIC Analog Switch and Multiplexer IC Analog Switches, Multiplexers, Demultiplexers Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74HC4852QDRQ1 Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Configuration 2 X 1:4 MUX 4x1
Applications Automotive Automotive
Standards and Certifications RoHS RoHS RoHS
Supply Voltage (VS) 2 to 6 volts 2 to 6 volts 2 to 6 volts 2 to 6 volts
Ron 500 ohms 195 ohms 3 ohms 195 ohms
Unlock Full Specs
to access all available technical data