Texas Instruments High-Performance Analog Logic - Logic - Signal Switches, Multiplexers, Decoders - TCA9543ADR TCA9543ADR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1265524-TCA9543ADR Packaging: Reel Type: Bus Switch Mounting Style: SMD Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Supplier Device Package: 14-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 14-SOIC Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.65V ~ 5.5V
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1265524-TCA9543ADR Packaging: Reel Type: Bus Switch Mounting Style: SMD Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Supplier Device Package: 14-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 14-SOIC Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.65V ~ 5.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - TCA9543ADR - 1265524-TCA9543ADR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - TCA9543ADR
1265524-TCA9543ADR
Logic - Logic - Signal Switches, Multiplexers, Decoders - TCA9543ADR 1265524-TCA9543ADR
Manufacturer: Texas Instruments Win Source Part Number: 1265524-TCA9543ADR Packaging: Reel Type: Bus Switch Mounting Style: SMD Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Supplier Device Package: 14-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 14-SOIC Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.65V ~ 5.5V

Manufacturer: Texas Instruments
Win Source Part Number: 1265524-TCA9543ADR
Packaging: Reel
Type: Bus Switch
Mounting Style: SMD
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SOIC
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.65V ~ 5.5V

Buy Now
Signal Switches, Multiplexers, Decoders - 296-42064-1-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-42064-1-ND
Signal Switches, Multiplexers, Decoders 296-42064-1-ND
Bus Switch 2 x 1:2 14-SOIC

Bus Switch 2 x 1:2 14-SOIC

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 296-42064-6-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-42064-6-ND
Signal Switches, Multiplexers, Decoders 296-42064-6-ND
Bus Switch 2 x 1:2 14-SOIC

Bus Switch 2 x 1:2 14-SOIC

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 296-42064-2-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-42064-2-ND
Signal Switches, Multiplexers, Decoders 296-42064-2-ND
Bus Switch 2 x 1:2 14-SOIC

Bus Switch 2 x 1:2 14-SOIC

Buy Now Datasheet
Singapore, Singapore
Dual SOIC Analog Switch and Multiplexer IC
743-TCA9543ADR
Dual SOIC Analog Switch and Multiplexer IC 743-TCA9543ADR
2-Channel I2C Bus Switch With Interrupt Logic and Reset 14-SOIC -40 to 85 Product overview: TCA9543ADR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Dual, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-TCA9543ADR can be used for catalog matching and distributor lookup.

2-Channel I2C Bus Switch With Interrupt Logic and Reset 14-SOIC -40 to 85 Product overview: TCA9543ADR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Dual, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-TCA9543ADR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Signal Switches, Multiplexers, Decoders - TCA9543ADR - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
TCA9543ADR
Logic - Signal Switches, Multiplexers, Decoders TCA9543ADR
IC BUS SWITCH 2 X 1:2 14SOIC

IC BUS SWITCH 2 X 1:2 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 1265524-TCA9543ADR 296-42064-1-ND 743-TCA9543ADR TCA9543ADR
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - TCA9543ADR Signal Switches, Multiplexers, Decoders Dual SOIC Analog Switch and Multiplexer IC Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage (VS) 1.65 to 5.5 volts 1.65 to ? volts
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 1727-74AUP1G157GN,132DKR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 6-XFDFN
Number of Pins 6
View Details
3 suppliers
Band 1/3/7 Multiplexer - QM26001 - Qorvo
Specs
Standards and Certifications RoHS
Package Type 19 Pin Leadless SMT
View Details
SN74CB3Q3251 1-of-8 FET Multiplexer/Demultiplexer 2.5-V/3.3-V Low-Voltage High-Bandwidth Bus Switch - 74CB3Q3251DGVRG4 - Texas Instruments
Specs
Configuration 1 x SP8T (1 x 1:8)
Applications Catalog
Supply Voltage (VS) 2.3 to 3.6 volts
View Details