The TLC075A is a quad operational amplifier designed for high-output drive and wide bandwidth applications. It operates on a single supply voltage ranging from 4.5 V to 16 V and features a bandwidth of 10 MHz, making it suitable for various audio, automotive, industrial, and instrumentation applications. The device has a high output drive capability, providing 57 mA of output current at VDD - 1.5 V and 55 mA at 0.5 V. With a slew rate of 16 V/Oºs for positive transitions and 19 V/Oºs for negative transitions, the TLC075A ensures rapid response times. It consumes a supply current of 1.9 mA per channel, and when in shutdown mode, the current drops to 125 OºA per channel, enhancing power efficiency. The input noise voltage is low at 7 nV/,àöHz, and the input offset voltage is specified at 60 OºV, contributing to its precision in signal processing. The TLC075A is available in a compact 16-pin SOIC package and operates over an extended temperature range of -40°C to 125°C, making it suitable for demanding environments. This combination of features positions the TLC075A as a versatile choice for engineers seeking a reliable operational amplifier for high-performance applications.
Quad Wide-Bandwidth High-Output-Drive Op Amp w/Shutdown 16-SOIC -40 to 125
4-Ch 10MHz Op Amp, 57mA Output, 8V-16V Supply, SOIC Product overview: TLC075AIDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHz, 57mA, 8V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 10MHz, 57mA, 8V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC075AIDR can be used for catalog matching and distributor lookup.
Operational Amplifier, 4 Func, 1400uV Offset-Max, BIMOS, PDSO16
Manufacturer: Texas Instruments
Win Source Part Number: 899811-TLC075AIDR
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: CMOS Amplifier 4 Circuit - 16-SOIC
Package: 16-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: TLC075
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: TLC075AIDRG4, TLC075AIDRG4-ND
CMOS Amplifier 4 Circuit 16-SOIC
Operational Amplifiers - Op Amps Quad Wide-Bandwidth Hi-Output-Drive
IC CMOS 4 CIRCUIT 16SOIC
CMOS Amplifier 4 Circuit 16-SOIC
IC CMOS 4 CIRCUIT 16SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLC075AIDR | 687-TLC075AIDR | TLC075AIDR | 899811-TLC075AIDR | TLC075AIDR-ND | TLC075AIDR | TLC075AIDR | TLC075AIDR | TLC075AIDR |
| Product Name | TLC075A Quad Wide-Bandwidth High-Output-Drive Op Amp w/Shutdown | 10MHz 57mA 8V SOIC Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC075AIDR | Instrumentation, Op Amps, Buffer Amps | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards | RoHS | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 4.5 to 16 volts | 8 volts | 16 volts | ||||||
| VOS | 1.4 millivolts | 0.3900 millivolts | |||||||
| Quiescent Current (IQ) | 2500 microamps | ||||||||
| CMRR | 80 dB |