Advanced LinCMOS(TM) Rail-To-Rail Dual Operational Amplifier 8-PDIP
CMOS Amplifier 2 Circuit Rail-to-Rail 8-PDIP
Dual Op Amp, 2.18MHz, Rail-to-Rail, 8-PDIP Product overview: TLC2272ACP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2.18MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 2.18MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC2272ACP can be used for catalog matching and distributor lookup.
OP AMP, DUAL CMOS RRO/P, 2272, PDIP; No. of Amplifiers:2 Amplifier; Bandwidth:2.18MHz; Slew Rate:3.6V/µs; Supply Voltage Range:± 2.2V to ± 8V; Amplifier Case Style:DIP; No. of Pins:8Pins; Operating Temperature Min:0°C; Operating RoHS Compliant: Yes
CMOS Amplifier 2 Circuit Rail-to-Rail 8-PDIP
IC CMOS 2 CIRCUIT 8DIP
Operational Amplifiers - Op Amps Dual R/R
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLC2272ACP | 296-7109-5-ND | 687-TLC2272ACP | 28AH5334 | TLC2272ACP | TLC2272ACP | TLC2272ACP |
| Product Name | TLC2272A Advanced LinCMOS(TM) Rail-To-Rail Dual Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Dual 2.18MHz Operational Amplifier IC | Op Amp, Dual Cmos Rro/p, 2272, Pdip; No. Of Amplifiers Texas Instruments | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps |
| Standards | RoHS | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 4.4 to 16 volts | 8 volts | 2.2 to 8 volts | 4.4 volts | |||
| VOS | 0.9500 millivolts | 0.3000 millivolts | |||||
| Quiescent Current (IQ) | 1500 microamps | ||||||
| CMRR | 70 dB |