Texas Instruments TLC2272 Dual Low-Noise Rail-To-Rail Operational Amplifier TLC2272CDG4

Description
Dual Low-Noise Rail-To-Rail Operational Amplifier 8-SOIC 0 to 70
Request a Quote Datasheet
Description
Dual Low-Noise Rail-To-Rail Operational Amplifier 8-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLC2272 Dual Low-Noise Rail-To-Rail Operational Amplifier - TLC2272CDG4 - Texas Instruments
Dallas, TX, United States
TLC2272 Dual Low-Noise Rail-To-Rail Operational Amplifier
TLC2272CDG4
TLC2272 Dual Low-Noise Rail-To-Rail Operational Amplifier TLC2272CDG4
Dual Low-Noise Rail-To-Rail Operational Amplifier 8-SOIC 0 to 70

Dual Low-Noise Rail-To-Rail Operational Amplifier 8-SOIC 0 to 70

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - TLC2272CDG4-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
TLC2272CDG4-ND
Instrumentation, Op Amps, Buffer Amps TLC2272CDG4-ND
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC

CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC2272CDG4 - 054906-TLC2272CDG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC2272CDG4
054906-TLC2272CDG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC2272CDG4 054906-TLC2272CDG4
Manufacturer: Texas Instruments Win Source Part Number: 054906-TLC2272CDG4 Packaging: Tube/Rail Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 3.6 V/μs Current - Input Bias: 1pA Voltage - Input Offset: 300μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.4 V to 16 V, ±2.2 V to 8 V Operating Supply Current: 2.4mA Channel Output Current: 50mA Gain Bandwidth Product (GBP): 2.25MHz Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 054906-TLC2272CDG4
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 3.6 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 300μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.4 V to 16 V, ±2.2 V to 8 V
Operating Supply Current: 2.4mA
Channel Output Current: 50mA
Gain Bandwidth Product (GBP): 2.25MHz
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Dual 2.18MHz 8V 16V Operational Amplifier IC
687-TLC2272CDG4
Dual 2.18MHz 8V 16V Operational Amplifier IC 687-TLC2272CDG4
Dual Op Amp, 2.18MHz BW, 60pA Ib, 300uV Vos, 8V-16V, 2-Ch, SOIC Product overview: TLC2272CDG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2.18MHz, 8V, 16V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 2.18MHz, 8V, 16V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC2272CDG4 can be used for catalog matching and distributor lookup.

Dual Op Amp, 2.18MHz BW, 60pA Ib, 300uV Vos, 8V-16V, 2-Ch, SOIC Product overview: TLC2272CDG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2.18MHz, 8V, 16V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 2.18MHz, 8V, 16V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC2272CDG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
TLC2272CDG4
Operational Amplifiers - Op Amps TLC2272CDG4
Operational Amplifiers - Op Amps Dual R/R

Operational Amplifiers - Op Amps Dual R/R

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TLC2272CDG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLC2272CDG4
Integrated Circuits (ICs) - Linear - Amplifiers TLC2272CDG4
IC CMOS 2 CIRCUIT 8SOIC

IC CMOS 2 CIRCUIT 8SOIC

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC2272CDG4 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TLC2272CDG4
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TLC2272CDG4
IC CMOS 2 CIRCUIT 8SOIC

IC CMOS 2 CIRCUIT 8SOIC

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - TLC2272CDG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLC2272CDG4
Instrumentation, OP Amps, Buffer Amps TLC2272CDG4
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC

CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TLC2272CDG4 TLC2272CDG4-ND 054906-TLC2272CDG4 687-TLC2272CDG4 TLC2272CDG4 TLC2272CDG4 TLC2272CDG4 TLC2272CDG4
Product Name TLC2272 Dual Low-Noise Rail-To-Rail Operational Amplifier Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC2272CDG4 Dual 2.18MHz 8V 16V Operational Amplifier IC Operational Amplifiers - Op Amps Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS
Supply Voltage (VS) 4.4 to 16 volts 4.4 to 16 volts 8 volts 4.4 volts
VOS 2.5 millivolts 0.3000 millivolts 0.3000 millivolts
Quiescent Current (IQ) 1500 microamps
CMRR 70 dB
Unlock Full Specs
to access all available technical data