Texas Instruments TLC2272A Advanced LinCMOS(TM) Rail-To-Rail Dual Operational Amplifier TLC2272AQD

Description
Advanced LinCMOS(TM) Rail-To-Rail Dual Operational Amplifier 8-SOIC -40 to 125
Request a Quote
Description
Advanced LinCMOS(TM) Rail-To-Rail Dual Operational Amplifier 8-SOIC -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TLC2272AQD is a dual operational amplifier from Texas Instruments, featuring rail-to-rail output performance suitable for both single-supply and split-supply applications. It offers a low noise level of 9 nV/,àöHz at 1 kHz and a low input bias current of 1 pA, making it ideal for high-precision applications. The device has a high gain bandwidth of 2.2 MHz and a slew rate of 3.6 V/Oºs, which supports higher-speed operations. The maximum input offset voltage is specified at 950 OºV at 25°C, ensuring accuracy in signal processing. The TLC2272AQD is available in an 8-pin SOIC package and is characterized for operation over a temperature range of -40°C to 125°C. Its features make it suitable for applications such as transducer interfaces, battery-powered devices, and hand-held monitoring systems.

Datasheet Summary
Powered by GS/AI

The TLC2272AQD is a dual operational amplifier from Texas Instruments, featuring rail-to-rail output performance suitable for both single-supply and split-supply applications. It offers a low noise level of 9 nV/,àöHz at 1 kHz and a low input bias current of 1 pA, making it ideal for high-precision applications. The device has a high gain bandwidth of 2.2 MHz and a slew rate of 3.6 V/Oºs, which supports higher-speed operations. The maximum input offset voltage is specified at 950 OºV at 25°C, ensuring accuracy in signal processing. The TLC2272AQD is available in an 8-pin SOIC package and is characterized for operation over a temperature range of -40°C to 125°C. Its features make it suitable for applications such as transducer interfaces, battery-powered devices, and hand-held monitoring systems.

Suppliers

Company
Product
Description
Supplier Links
TLC2272A Advanced LinCMOS(TM) Rail-To-Rail Dual Operational Amplifier - TLC2272AQD - Texas Instruments
Dallas, TX, United States
TLC2272A Advanced LinCMOS(TM) Rail-To-Rail Dual Operational Amplifier
TLC2272AQD
TLC2272A Advanced LinCMOS(TM) Rail-To-Rail Dual Operational Amplifier TLC2272AQD
Advanced LinCMOS(TM) Rail-To-Rail Dual Operational Amplifier 8-SOIC -40 to 125

Advanced LinCMOS(TM) Rail-To-Rail Dual Operational Amplifier 8-SOIC -40 to 125

Buy Now Datasheet
 - TLC2272AQD - Rochester Electronics
Newburyport, MA, United States
TLC2272A Advanced LinCMOS Rail-To-Rail Dual Operational Amplifier

TLC2272A Advanced LinCMOS Rail-To-Rail Dual Operational Amplifier

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-7114-5-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-7114-5-ND
Instrumentation, Op Amps, Buffer Amps 296-7114-5-ND
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC

CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TLC2272AQD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLC2272AQD
Integrated Circuits (ICs) - Linear - Amplifiers TLC2272AQD
IC CMOS 2 CIRCUIT 8SOIC

IC CMOS 2 CIRCUIT 8SOIC

Supplier's Site
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
TLC2272AQD
Operational Amplifiers - Op Amps TLC2272AQD
Operational Amplifiers - Op Amps R/R

Operational Amplifiers - Op Amps R/R

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - TLC2272AQD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLC2272AQD
Instrumentation, OP Amps, Buffer Amps TLC2272AQD
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC

CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TLC2272AQD TLC2272AQD 296-7114-5-ND TLC2272AQD TLC2272AQD TLC2272AQD
Product Name TLC2272A Advanced LinCMOS(TM) Rail-To-Rail Dual Operational Amplifier Instrumentation, Op Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Operational Amplifiers - Op Amps Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS
Supply Voltage (VS) 4.4 to 16 volts 4.4 volts
VOS 0.9500 millivolts 0.3000 millivolts
Quiescent Current (IQ) 1500 microamps
CMRR 70 dB
Unlock Full Specs
to access all available technical data

Similar Products

BUF602 High Speed, Closed Loop Buffer - BUF602IDBVR - Texas Instruments
Specs
RoHS Compliant RoHS
Slew Rate 8000 V/µs
Supply Voltage (VS) 2.8 to 12.6 volts
View Details
9 suppliers
BUF634 250mA High-Speed Buffer - BUF634PG4 - Texas Instruments
Specs
RoHS Compliant RoHS
Slew Rate 2000 V/µs
Supply Voltage (VS) 4.5 to 36 volts
View Details
8 suppliers
SOIC Operational Amplifier IC - 687-CLC405AJE - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 650 V/µs
Bandwidth 135 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers