Dual Low-Noise Precision Rail-To-Rail Operational Amplifier 14-SOIC
Operational Amplifier, 2 Func, 500uV Offset-Max, CMOS, PDSO14
CMOS Amplifier 2 Circuit Rail-to-Rail 14-SOIC
Dual Op Amp, 1.9MHz BW, 80dB CMRR, 1mV Vos, 8V Dual Supply, 2.7V/µs SR Product overview: TLC2202CD from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.9MHz, 8V, 2.7V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1.9MHz, 8V, 2.7V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC2202CD can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 899818-TLC2202CD
Operating Temperature Range: 0°C ~ 70°C
Features: CMOS Amplifier Circuit Rail-to-Rail 14-SOIC
Package: 14-SOIC (0.154", 3.90mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: TLC2202
Categories: Integrated Circuits (ICs)
Case / Package: 14-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: TLC2202CDG4-ND, -TLC2202CD-NDR, 296-1807-5, TLC2202CDG4, 296-1807, -296-1807-5, -TLC2202CDG4, 296-1807-5-NDR, -296-1807-5-ND, -TLC2202CDG4-NDR, -296-1807-5-NDR
Precision Amplifiers Dual Low Noise
CMOS Amplifier 2 Circuit Rail-to-Rail 14-SOIC
IC CMOS 2 CIRCUIT 14SOIC
OP AMP, DUAL LINCMOS, SMD, SOIC14; No. of Amplifiers:2 Amplifier; Bandwidth:1.9MHz; Slew Rate:2.7V/µs; Supply Voltage Range:± 2.3V to ± 8V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:0°C; Operating RoHS Compliant: Yes
IC CMOS 2 CIRCUIT 14SOIC
| Texas Instruments | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLC2202CD | TLC2202CD | 296-1807-5-ND | 687-TLC2202CD | 899818-TLC2202CD | TLC2202CD | TLC2202CD | TLC2202CD | 28AH5329 | TLC2202CD |
| Product Name | TLC2202 Dual Low-Noise Precision Rail-To-Rail Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Dual 1.9MHz 8V 2.7V Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC2202CD | Precision Amplifiers | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Op Amp, Dual Lincmos, Smd, Soic14; No. Of Amplifiers Texas Instruments | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 4.6 to 16 volts | 8 volts | 4.6 volts | 2.3 to 8 volts | ||||||
| VOS | 1 millivolts | 2 millivolts | ||||||||
| Quiescent Current (IQ) | 1300 microamps | |||||||||
| CMRR | 80 dB |