Texas Instruments TLC2274A Advanced LinCMOS(TM) Rail-To-Rail Quad Operational Amplifier TLC2274AIDR

Description
Advanced LinCMOS(TM) Rail-To-Rail Quad Operational Amplifier 14-SOIC -40 to 125
Request a Quote Datasheet
Description
Advanced LinCMOS(TM) Rail-To-Rail Quad Operational Amplifier 14-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLC2274A Advanced LinCMOS(TM) Rail-To-Rail Quad Operational Amplifier - TLC2274AIDR - Texas Instruments
Dallas, TX, United States
TLC2274A Advanced LinCMOS(TM) Rail-To-Rail Quad Operational Amplifier
TLC2274AIDR
TLC2274A Advanced LinCMOS(TM) Rail-To-Rail Quad Operational Amplifier TLC2274AIDR
Advanced LinCMOS(TM) Rail-To-Rail Quad Operational Amplifier 14-SOIC -40 to 125

Advanced LinCMOS(TM) Rail-To-Rail Quad Operational Amplifier 14-SOIC -40 to 125

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC2274AIDR - 005492-TLC2274AIDR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC2274AIDR
005492-TLC2274AIDR
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC2274AIDR 005492-TLC2274AIDR
Manufacturer: Texas Instruments Win Source Part Number: 005492-TLC2274AIDR Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 3.6 V/μs Current - Input Bias: 1pA Voltage - Input Offset: 300μV Family Name: TLC2274A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 14-SOIC Supply Voltage - Operating: 4.4 V to 16 V, ±2.2 V to 8 V Operating Supply Current: 4.8mA Channel Output Current: 50mA Gain Bandwidth Product (GBP): 2.25MHz Alternative Parts (Cross-Reference): TLC2274AQD; TLC2274AQDR; TLC2274AQDRG4; Introduction Date: February 15, 2004 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 005492-TLC2274AIDR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 3.6 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 300μV
Family Name: TLC2274A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 4.4 V to 16 V, ±2.2 V to 8 V
Operating Supply Current: 4.8mA
Channel Output Current: 50mA
Gain Bandwidth Product (GBP): 2.25MHz
Alternative Parts (Cross-Reference): TLC2274AQD; TLC2274AQDR; TLC2274AQDRG4;
Introduction Date: February 15, 2004
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Quad 2.18MHz 16V 4.8mA Operational Amplifier IC
687-TLC2274AIDR
Quad 2.18MHz 16V 4.8mA Operational Amplifier IC 687-TLC2274AIDR
Quad Op Amp, 2.18MHz GBW, Rail-to-Rail, 16V, 4.8mA, 14-SOIC Product overview: TLC2274AIDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 2.18MHz, 16V, 4.8mA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 2.18MHz, 16V, 4.8mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC2274AIDR can be used for catalog matching and distributor lookup.

Quad Op Amp, 2.18MHz GBW, Rail-to-Rail, 16V, 4.8mA, 14-SOIC Product overview: TLC2274AIDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 2.18MHz, 16V, 4.8mA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 2.18MHz, 16V, 4.8mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC2274AIDR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-26737-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-26737-2-ND
Instrumentation, Op Amps, Buffer Amps 296-26737-2-ND
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC

General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-26737-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-26737-1-ND
Instrumentation, Op Amps, Buffer Amps 296-26737-1-ND
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC

General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-26737-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-26737-6-ND
Instrumentation, Op Amps, Buffer Amps 296-26737-6-ND
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC

General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - TLC2274AIDR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLC2274AIDR
Instrumentation, OP Amps, Buffer Amps TLC2274AIDR
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC

General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC

Buy Now Datasheet
Operational Amplifier/Comparator >> Precision OpAmps - TLC2274AIDR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Operational Amplifier/Comparator >> Precision OpAmps
TLC2274AIDR
Operational Amplifier/Comparator >> Precision OpAmps TLC2274AIDR
2.25MHz 1pA Quad SOIC-14 Precision OpAmps ROHS

2.25MHz 1pA Quad SOIC-14 Precision OpAmps ROHS

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - TLC2274AIDR - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
TLC2274AIDR
Instrumentation, OP Amps, Buffer Amps TLC2274AIDR
IC OPAMP GP 4 CIRCUIT 14SOIC

IC OPAMP GP 4 CIRCUIT 14SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TLC2274AIDR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLC2274AIDR
Integrated Circuits (ICs) - Linear - Amplifiers TLC2274AIDR
IC OPAMP GP 4 CIRCUIT 14SOIC

IC OPAMP GP 4 CIRCUIT 14SOIC

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC2274AIDR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TLC2274AIDR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TLC2274AIDR
IC OPAMP GP 4 CIRCUIT 14SOIC

IC OPAMP GP 4 CIRCUIT 14SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
TLC2274AIDR
Operational Amplifiers - Op Amps TLC2274AIDR
Operational Amplifiers - Op Amps Advanced LinCMOS Rail-To-Rail Quad

Operational Amplifiers - Op Amps Advanced LinCMOS Rail-To-Rail Quad

Buy Now Datasheet
Op-Amp, Quad, 2.18Mhz, 3.6V/us, Soic-14; No. Of Amplifiers Texas Instruments - 28AH5339 - Newark, An Avnet Company
Chicago, IL, United States
Op-Amp, Quad, 2.18Mhz, 3.6V/us, Soic-14; No. Of Amplifiers Texas Instruments
28AH5339
Op-Amp, Quad, 2.18Mhz, 3.6V/us, Soic-14; No. Of Amplifiers Texas Instruments 28AH5339
OP-AMP, QUAD, 2.18MHZ, 3.6V/US, SOIC-14; No. of Amplifiers:4 Amplifier; Bandwidth:2.18MHz; Slew Rate:3.6V/µs; Supply Voltage Range:± 2.2V to ± 8V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes

OP-AMP, QUAD, 2.18MHZ, 3.6V/US, SOIC-14; No. of Amplifiers:4 Amplifier; Bandwidth:2.18MHz; Slew Rate:3.6V/µs; Supply Voltage Range:± 2.2V to ± 8V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips
Product Number TLC2274AIDR 005492-TLC2274AIDR 687-TLC2274AIDR 296-26737-2-ND TLC2274AIDR TLC2274AIDR TLC2274AIDR TLC2274AIDR TLC2274AIDR TLC2274AIDR 28AH5339
Product Name TLC2274A Advanced LinCMOS(TM) Rail-To-Rail Quad Operational Amplifier Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC2274AIDR Quad 2.18MHz 16V 4.8mA Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Operational Amplifier/Comparator >> Precision OpAmps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Op-Amp, Quad, 2.18Mhz, 3.6V/us, Soic-14; No. Of Amplifiers Texas Instruments
Standards RoHS RoHS RoHS RoHS
Supply Voltage (VS) 4.4 to 16 volts 4.4 to 16 volts 8 volts 4.4 volts 4.4 volts
VOS 0.9500 millivolts 0.3000 millivolts 0.3000 millivolts 0.3000 millivolts
Quiescent Current (IQ) 1500 microamps
CMRR 70 dB
Unlock Full Specs
to access all available technical data

Similar Products

TLE2022M High-Speed, Low-Power, Precision Dual Operational Amplifier - 5962-9088102M2A - Texas Instruments
Specs
Supply Voltage (VS) 4 to 40 volts
VOS 0.5000 millivolts
Quiescent Current (IQ) 300 microamps
View Details
BUF634 250mA High-Speed Buffer - BUF634PG4 - Texas Instruments
Specs
RoHS Compliant RoHS
Slew Rate 2000 V/µs
Supply Voltage (VS) 4.5 to 36 volts
View Details
8 suppliers
 - CLC520AJP - Rochester Electronics
Specs
Package Type DIP; PDIP; PDIP14
Life Cycle Stage Obsolete
View Details
5 suppliers