LinCMOS(TM) Quad Operational Amplifier 14-PDIP
Manufacturer: Texas Instruments
Win Source Part Number: 1108163-TLC254ACN
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: Through Hole
Amplifier Type: General Purpose
Slew Rate: 5.3 V/μs
Current - Input Bias: 0.7pA
Voltage - Input Offset: 900μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-PDIP
Supply Voltage - Operating: 1.4 V to 16 V, ±0.7 V to 8 V
Operating Supply Current: 4.5mA
Gain Bandwidth Product (GBP): 2.2MHz
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
CMOS Amplifier 4 Circuit Open Drain 14-PDIP
Operational Amplifier, 4 Func, 6500uV Offset-Max, CMOS, PDIP14
Quad Op Amp, 1.7MHz GBW, 8V, 4.5mA, 14-PDIP Product overview: TLC254ACN from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1.7MHz, 8V, 4.5mA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1.7MHz, 8V, 4.5mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC254ACN can be used for catalog matching and distributor lookup.
CMOS Amplifier 4 Circuit Open Drain 14-PDIP
IC CMOS 4 CIRCUIT 14DIP
| Texas Instruments | Win Source Electronics | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLC254ACN | 1108163-TLC254ACN | 296-2903-5-ND | TLC254ACN | 687-TLC254ACN | TLC254ACN | TLC254ACN |
| Product Name | TLC254A LinCMOS(TM) Quad Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC254ACN | Instrumentation, Op Amps, Buffer Amps | Quad 1.7MHz 8V 4.5mA Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards | RoHS | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 1.4 to 16 volts | 1.4 to 16 volts | 8 volts | 1.4 volts | |||
| VOS | 5 millivolts | 0.9000 millivolts | 0.9000 millivolts | ||||
| Quiescent Current (IQ) | 1500 microamps | ||||||
| CMRR | 65 dB |