The TLC2262AID is a dual operational amplifier from Texas Instruments, designed for rail-to-rail output performance in both single-supply and split-supply applications. It features a low noise specification of 12 nV/,àöHz at 1 kHz and a low input bias current of 1 pA, making it suitable for high-impedance signal conditioning, such as with piezoelectric transducers. The device operates with a maximum supply current of 500 µA, which is advantageous for battery-powered applications. The common-mode input voltage range includes the negative rail, enhancing its versatility in various circuit configurations. For precision applications, the TLC2262AID has a maximum input offset voltage of 950 µV. This operational amplifier is fully characterized at 5 V and ±5 V, and it is an upgrade over previous models like the TLC27M2/L4, offering improved output dynamic range and lower noise. The TLC2262AID is available in multiple package options, including the small outline (SOIC) package, which is beneficial for space-constrained designs.
Advanced LinCMOS(TM) Rail-To-Rail Dual Operational Amplifier 8-SOIC -40 to 125
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC
2-Ch CMOS Op Amp, 820kHz GBW, RRO, 8-SOIC Product overview: TLC2262AID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 820kHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 820kHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC2262AID can be used for catalog matching and distributor lookup.
IC CMOS 2 CIRCUIT 8SOIC
TEXAS INSTRUMENTS - TLC2262AID - OP AMP, 820KHZ, SOIC-8
IC CMOS 2 CIRCUIT 8SOIC
Operational Amplifiers - Op Amps Dual Rail-Rail
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC
IC CMOS 2 CIRCUIT 8SOIC
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLC2262AID | 296-7092-5-ND | 687-TLC2262AID | TLC2262AID | 815-TLC2262AID | TLC2262AID | TLC2262AID | TLC2262AID | TLC2262AID |
| Product Name | TLC2262A Advanced LinCMOS(TM) Rail-To-Rail Dual Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | 820kHz SOIC Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | TEXAS INSTRUMENTS - TLC2262AID - OP AMP, 820KHZ, SOIC-8 | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 4.4 to 16 volts | 8 volts | 4.4 volts | 5 volts | 4.4 volts | ||||
| VOS | 0.9500 millivolts | 0.9500 millivolts | 0.3000 millivolts | 0.3000 millivolts | |||||
| Quiescent Current (IQ) | 250 microamps | ||||||||
| CMRR | 70 dB |