The TLC2252AQDR is a dual operational amplifier with rail-to-rail output performance, designed for single- or split-supply applications. It operates over a temperature range of -40°C to 125°C and consumes 35 µA per channel typically. The device features a maximum input offset voltage of 850 µV at 25°C, a noise level of 19 nV/√Hz at 1 kHz, and input bias current of 1 pA typical. It is packaged in an 8-pin SOIC and supports common-mode input voltage range including the negative rail. The part meets automotive qualification standards and is suitable for battery-powered and precision conditioning applications.
Rail-To-Rail Dual Operational Amplifier 8-SOIC -40 to 125
Dual Op Amp, 200kHz BW, Rail-to-Rail, 8-SOIC, -40 to 125C Product overview: TLC2252AQDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 200kHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 200kHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC2252AQDR can be used for catalog matching and distributor lookup.
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
Operational Amplifier, 2 Func, 850uV Offset-Max, CMOS, PDSO8
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
Operational Amplifiers - Op Amps Rail-To-Rail Dual Op Amp
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLC2252AQDR | 687-TLC2252AQDR | 296-51663-2-ND | TLC2252AQDR | TLC2252AQDR | TLC2252AQDR | TLC2252AQDR | TLC2252AQDR |
| Product Name | TLC2252A Rail-To-Rail Dual Operational Amplifier | Dual 200kHz SOIC Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 4.4 to 16 volts | 8 volts | 4.4 volts | |||||
| VOS | 0.8500 millivolts | 0.2000 millivolts | ||||||
| Quiescent Current (IQ) | 62.5 microamps | |||||||
| CMRR | 70 dB |