The TLC072CDRG4 is a dual operational amplifier from the TLC07x family, designed for single-supply applications. It features a wide bandwidth of 10 MHz and a high output drive capability, with output currents of 57 mA at VDD - 1.5 V and 55 mA at 0.5 V. The amplifier has a high slew rate of 16 V/Oºs for positive transitions and 19 V/Oºs for negative transitions, making it suitable for fast signal processing. The device operates over a supply voltage range of 4.5 V to 16 V and consumes a supply current of 1.9 mA per channel. It also includes an ultralow power shutdown mode, reducing current to 125 OºA per channel. The input noise voltage is low at 7 nV/,àöHz, and the input offset voltage is specified at 60 OºV, ensuring high precision in applications. The TLC072CDRG4 is available in an 8-pin SOIC package, making it suitable for space-constrained designs. It is rated for operation in commercial temperature ranges from 0°C to 70°C, making it appropriate for a variety of general-purpose applications, including audio, automotive, and instrumentation.
Dual Wide-Bandwidth High-Output-Drive Op Amp 8-SOIC 0 to 70
Dual Op Amp, 10MHz, 16V, 57mA Output, 8-SOIC Product overview: TLC072CDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 10MHz, 16V, 57mA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 10MHz, 16V, 57mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC072CDRG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1108017-TLC072CDRG4
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 19 V/μs
Current - Input Bias: 1.5pA
Voltage - Input Offset: 390μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.5 V to 16 V, ±2.25 V to 8 V
Operating Supply Current: 2.1mA
Channel Output Current: 57mA
Gain Bandwidth Product (GBP): 10MHz
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Application Field: Used in Consumer Electronics, Portable Devices, Communications & Networking, Automotive, Audio, Power Management
General Purpose Amplifier 2 Circuit 8-SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
Operational Amplifiers - Op Amps Dual Wide-Bandwidth Hi-Output-Drv Op Amp
IC OPAMP GP 2 CIRCUIT 8SOIC
General Purpose Amplifier 2 Circuit 8-SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLC072CDRG4 | 687-TLC072CDRG4 | 1108017-TLC072CDRG4 | TLC072CDRG4-ND | TLC072CDRG4 | TLC072CDRG4 | TLC072CDRG4 | TLC072CDRG4 |
| Product Name | TLC072 Dual Wide-Bandwidth High-Output-Drive Op Amp | Dual 10MHz 16V 57mA Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC072CDRG4 | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 4.5 to 16 volts | 8 volts | 4.5 to 16 volts | 16 volts | ||||
| VOS | 1.9 millivolts | 0.3900 millivolts | 0.3900 millivolts | |||||
| Quiescent Current (IQ) | 2500 microamps | |||||||
| CMRR | 80 dB |