Texas Instruments TLC2274A-Q1 Automotive Catalog Advanced LinCMOS(TM) Rail-to-Rail Operational Amplifiers TLC2274AQPWRQ1

Description
Automotive Catalog Advanced LinCMOS(TM) Rail-to-Rail Operational Amplifiers 14-TSSOP -40 to 125
Request a Quote
Description
Automotive Catalog Advanced LinCMOS(TM) Rail-to-Rail Operational Amplifiers 14-TSSOP -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TLC2274A-Q1 is a quad, rail-to-rail operational amplifier qualified for automotive applications with an operating temperature range of -40°C to 125°C. It is housed in a 14-pin TSSOP package measuring 5.00 mm × 4.40 mm. The device offers a typical gain bandwidth of 2.2 MHz, a slew rate of 3.6 V/μs, and a low input offset voltage maximum of 950 μV at 25°C. It supports single- and split-supply operation, includes the negative rail in its common-mode input range, and features a noise voltage of 9 nV/√Hz at 1 kHz. The device is AEC-Q100 qualified and supports functional safety system design.

Datasheet Summary
Powered by GS/AI

The TLC2274A-Q1 is a quad, rail-to-rail operational amplifier qualified for automotive applications with an operating temperature range of -40°C to 125°C. It is housed in a 14-pin TSSOP package measuring 5.00 mm × 4.40 mm. The device offers a typical gain bandwidth of 2.2 MHz, a slew rate of 3.6 V/μs, and a low input offset voltage maximum of 950 μV at 25°C. It supports single- and split-supply operation, includes the negative rail in its common-mode input range, and features a noise voltage of 9 nV/√Hz at 1 kHz. The device is AEC-Q100 qualified and supports functional safety system design.

Suppliers

Company
Product
Description
Supplier Links
TLC2274A-Q1 Automotive Catalog Advanced LinCMOS(TM) Rail-to-Rail Operational Amplifiers - TLC2274AQPWRQ1 - Texas Instruments
Dallas, TX, United States
TLC2274A-Q1 Automotive Catalog Advanced LinCMOS(TM) Rail-to-Rail Operational Amplifiers
TLC2274AQPWRQ1
TLC2274A-Q1 Automotive Catalog Advanced LinCMOS(TM) Rail-to-Rail Operational Amplifiers TLC2274AQPWRQ1
Automotive Catalog Advanced LinCMOS(TM) Rail-to-Rail Operational Amplifiers 14-TSSOP -40 to 125

Automotive Catalog Advanced LinCMOS(TM) Rail-to-Rail Operational Amplifiers 14-TSSOP -40 to 125

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-16953-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-16953-2-ND
Instrumentation, Op Amps, Buffer Amps 296-16953-2-ND
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC2274AQPWRQ1 - 1108136-TLC2274AQPWRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC2274AQPWRQ1
1108136-TLC2274AQPWRQ1
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC2274AQPWRQ1 1108136-TLC2274AQPWRQ1
Manufacturer: Texas Instruments Win Source Part Number: 1108136-TLC2274AQPWR Q1 Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 3.6 V/μs Current - Input Bias: 1pA Voltage - Input Offset: 300μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 14-TSSOP Supply Voltage - Operating: 4.4 V to 16 V, ±2.2 V to 8 V Operating Supply Current: 4.8mA Channel Output Current: 50mA Gain Bandwidth Product (GBP): 2.25MHz Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1108136-TLC2274AQPWRQ1
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 3.6 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 300μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-TSSOP
Supply Voltage - Operating: 4.4 V to 16 V, ±2.2 V to 8 V
Operating Supply Current: 4.8mA
Channel Output Current: 50mA
Gain Bandwidth Product (GBP): 2.25MHz
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Dual Quad 2.18MHz 8V Operational Amplifier IC
687-TLC2274AQPWRQ1
Dual Quad 2.18MHz 8V Operational Amplifier IC 687-TLC2274AQPWRQ1
Quad Op Amp, 2.18MHz GBW, 300uV Vos, 8V Dual Supply, 4Ch, TSSOP Product overview: TLC2274AQPWRQ1 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Quad, 2.18MHz, 8V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, Quad, 2.18MHz, 8V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC2274AQPWRQ1 can be used for catalog matching and distributor lookup.

Quad Op Amp, 2.18MHz GBW, 300uV Vos, 8V Dual Supply, 4Ch, TSSOP Product overview: TLC2274AQPWRQ1 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Quad, 2.18MHz, 8V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, Quad, 2.18MHz, 8V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC2274AQPWRQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
TLC2274AQPWRQ1
Operational Amplifiers - Op Amps TLC2274AQPWRQ1
Operational Amplifiers - Op Amps AutoCat Advanced Lin CMOS Rail Op Amps

Operational Amplifiers - Op Amps AutoCat Advanced Lin CMOS Rail Op Amps

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - TLC2274AQPWRQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLC2274AQPWRQ1
Instrumentation, OP Amps, Buffer Amps TLC2274AQPWRQ1
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

Buy Now
Integrated Circuits (ICs) - Linear - Amplifiers - TLC2274AQPWRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLC2274AQPWRQ1
Integrated Circuits (ICs) - Linear - Amplifiers TLC2274AQPWRQ1
IC OPAMP GP 4 CIRCUIT 14TSSOP

IC OPAMP GP 4 CIRCUIT 14TSSOP

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC2274AQPWRQ1 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TLC2274AQPWRQ1
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TLC2274AQPWRQ1
IC OPAMP GP 4 CIRCUIT 14TSSOP

IC OPAMP GP 4 CIRCUIT 14TSSOP

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - TLC2274AQPWRQ1 - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
TLC2274AQPWRQ1
Instrumentation, OP Amps, Buffer Amps TLC2274AQPWRQ1
IC OPAMP GP 4 CIRCUIT 14TSSOP

IC OPAMP GP 4 CIRCUIT 14TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global)
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TLC2274AQPWRQ1 296-16953-2-ND 1108136-TLC2274AQPWRQ1 687-TLC2274AQPWRQ1 TLC2274AQPWRQ1 TLC2274AQPWRQ1 TLC2274AQPWRQ1 TLC2274AQPWRQ1 TLC2274AQPWRQ1
Product Name TLC2274A-Q1 Automotive Catalog Advanced LinCMOS(TM) Rail-to-Rail Operational Amplifiers Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC2274AQPWRQ1 Dual Quad 2.18MHz 8V Operational Amplifier IC Operational Amplifiers - Op Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS
Supply Voltage (VS) 4.4 to 16 volts 4.4 to 16 volts 8 volts 4.4 volts
VOS 0.9500 millivolts 0.3000 millivolts 0.3000 millivolts 0.3000 millivolts
Quiescent Current (IQ) 1500 microamps
CMRR 70 dB
Unlock Full Specs
to access all available technical data

Similar Products

TLE2062AM JFET-Input Low Power High Drive Dual Operational Amplifier - 5962-9080802QHA - Texas Instruments
Specs
Supply Voltage (VS) 7 to 36 volts
VOS 2 millivolts
Quiescent Current (IQ) 354 microamps
View Details
Instrumentation, OP Amps, Buffer Amps - 5962-9763301QGA - Quarktwin Technology Ltd.
Specs
Standards RoHS
VOS 5 millivolts
IBIAS 1.00E-4 µA
View Details
BUF634 250mA High-Speed Buffer - BUF634U - Texas Instruments
Specs
RoHS Compliant RoHS
Slew Rate 2000 V/µs
Supply Voltage (VS) 4.5 to 36 volts
View Details
10 suppliers
TLV2262M Low Voltage Rail-To-Rail Low Power Advanced LinCMOS(TM) Dual Operational Amplifier - 5962-9550401QHA - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 16 volts
VOS 2.5 millivolts
Quiescent Current (IQ) 250 microamps
View Details