Texas Instruments TLC251B Programmable Low-Power Operational Amplifier TLC251BCP

Description
Programmable Low-Power Operational Amplifier 8-PDIP
Request a Quote Datasheet
Description
Programmable Low-Power Operational Amplifier 8-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLC251B Programmable Low-Power Operational Amplifier - TLC251BCP - Texas Instruments
Dallas, TX, United States
TLC251B Programmable Low-Power Operational Amplifier
TLC251BCP
TLC251B Programmable Low-Power Operational Amplifier TLC251BCP
Programmable Low-Power Operational Amplifier 8-PDIP

Programmable Low-Power Operational Amplifier 8-PDIP

Buy Now Datasheet
Singapore, Singapore
1.7MHz 16V Operational Amplifier IC
687-TLC251BCP
1.7MHz 16V Operational Amplifier IC 687-TLC251BCP
1.7MHz Op Amp, 1Ch, 390uV Vos, 1.4-16V, 8-PDIP Product overview: TLC251BCP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.7MHz, 16V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.7MHz, 16V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC251BCP can be used for catalog matching and distributor lookup.

1.7MHz Op Amp, 1Ch, 390uV Vos, 1.4-16V, 8-PDIP Product overview: TLC251BCP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.7MHz, 16V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.7MHz, 16V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC251BCP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-10245-5-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-10245-5-ND
Instrumentation, Op Amps, Buffer Amps 296-10245-5-ND
General Purpose Amplifier 1 Circuit 8-PDIP

General Purpose Amplifier 1 Circuit 8-PDIP

Buy Now Datasheet
 - TLC251BCP - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 1 Func, 5000uV Offset-Max, CMOS, PDIP8

Operational Amplifier, 1 Func, 5000uV Offset-Max, CMOS, PDIP8

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC251BCP - 1108152-TLC251BCP - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC251BCP
1108152-TLC251BCP
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC251BCP 1108152-TLC251BCP
Manufacturer: Texas Instruments Win Source Part Number: 1108152-TLC251BCP Packaging: Tube/Rail Number of Circuits: 1 Mounting: Through Hole Amplifier Type: General Purpose Slew Rate: 5.3 V/μs Current - Input Bias: 0.7pA Voltage - Input Offset: 390μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-PDIP Supply Voltage - Operating: 1.4 V to 16 V, ±0.7 V to 8 V Operating Supply Current: 950μA Gain Bandwidth Product (GBP): 2.2MHz Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1108152-TLC251BCP
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: Through Hole
Amplifier Type: General Purpose
Slew Rate: 5.3 V/μs
Current - Input Bias: 0.7pA
Voltage - Input Offset: 390μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 1.4 V to 16 V, ±0.7 V to 8 V
Operating Supply Current: 950μA
Gain Bandwidth Product (GBP): 2.2MHz
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - TLC251BCP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLC251BCP
Instrumentation, OP Amps, Buffer Amps TLC251BCP
General Purpose Amplifier 1 Circuit 8-PDIP

General Purpose Amplifier 1 Circuit 8-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TLC251BCP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLC251BCP
Integrated Circuits (ICs) - Linear - Amplifiers TLC251BCP
IC OPAMP GP 1 CIRCUIT 8DIP

IC OPAMP GP 1 CIRCUIT 8DIP

Supplier's Site
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
TLC251BCP
Operational Amplifiers - Op Amps TLC251BCP
Operational Amplifiers - Op Amps Programmable L

Operational Amplifiers - Op Amps Programmable L

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Power Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TLC251BCP 687-TLC251BCP 296-10245-5-ND TLC251BCP 1108152-TLC251BCP TLC251BCP TLC251BCP TLC251BCP
Product Name TLC251B Programmable Low-Power Operational Amplifier 1.7MHz 16V Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC251BCP Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Operational Amplifiers - Op Amps
Standards and Certifications RoHS
Supply Voltage (VS) 1.4 to 16 volts 1.4 to 16 volts 1.4 to 16 volts 16 volts
GBW 1.7 MHz 2.2 MHz 2.2 MHz
Slew Rate 3.6 V/µs 3.6 V/µs 5.3 V/µs 5.3 V/µs 5.3 V/µs 5.30E-6 V/µs
CMRR 65 dB
Unlock Full Specs
to access all available technical data