Dual Wide Bandwidth High Output Drive Single Supply Op Amp 8-SOIC -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 936663-TLC082AID
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: General Purpose Amplifier 2 Circuit - 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: TLC082
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 75
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: 296-26728-5, TLC082AID-ND
Dual Op Amp, 10MHz, 16V, 57mA, 8-SOIC Product overview: TLC082AID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 10MHz, 16V, 57mA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 10MHz, 16V, 57mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC082AID can be used for catalog matching and distributor lookup.
Operational Amplifier, 2 Func, 1400uV Offset-Max, BIMOS, PDSO8
General Purpose Amplifier 2 Circuit 8-SOIC
General Purpose Amplifier 2 Circuit 8-SOIC
OP AMP, LOW POWER RRIO, SMD, SOIC8; No. of Amplifiers:2 Amplifier; Bandwidth:10MHz; Slew Rate:16V/µs; Supply Voltage Range:± 2.25V to ± 8V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
IC OPAMP GP 2 CIRCUIT 8SOIC
OP AMP, LOW POWER RRIO, SMD, SOIC8; NO. OF AMPLIFIERS:2 AMPLIFIER; BANDWIDTH:10MHZ; SLEW RATE:16V/¦S; SUPPLY VOLTAGE RANGE:¦ 2.25V TO ¦ 8V; AMPLIFIER CASE STYLE:SOIC; NO. OF PINS:8PINS; OPERATING TEMPERATURE MIN:-40¦C; OPERATING ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Operational Amplifiers - Op Amps Dual Wide Bandwidth Hi-Output Sngl Sply
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Radwell International | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | TLC082AID | 936663-TLC082AID | 687-TLC082AID | TLC082AID | 296-26728-5-ND | TLC082AID | 74AH5197 | TLC082AID | 16823997 | TLC082AID |
| Product Name | TLC082A Dual Wide Bandwidth High Output Drive Single Supply Op Amp | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC082AID | Dual 10MHz 16V 57mA Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Op Amp, Low Power Rrio, Smd, Soic8; No. Of Amplifiers Texas Instruments | Integrated Circuits (ICs) - Linear - Amplifiers | Linear Amplifier IC | Operational Amplifiers - Op Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 4.5 to 16 volts | 8 volts | 2.25 to 8 volts | 16 volts | ||||||
| VOS | 1.4 millivolts | 0.3900 millivolts | ||||||||
| Quiescent Current (IQ) | 2500 microamps | |||||||||
| CMRR | 80 dB |