Manufacturer: Texas Instruments
Win Source Part Number: 1108156-TLC252BCDR
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 5.3 V/μs
Current - Input Bias: 0.6pA
Voltage - Input Offset: 290μV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 1.4 V to 16 V, ±0.7 V to 8 V
Operating Supply Current: 1.9mA
Gain Bandwidth Product (GBP): 2.2MHz
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Operational Amplifier, 2 Func, 3000uV Offset-Max, CMOS, PDSO8
CMOS Amplifier 2 Circuit Open Drain 8-SOIC
DUAL OP-AMP, 3000uV OFFSET-MAX, 1.7MHz BAND WIDTH, PDSO8, GREEN, PLASTIC, SOIC-8 Product overview: TLC252BCDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.7MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1.7MHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC252BCDR can be used for catalog matching and distributor lookup.
CMOS Amplifier 2 Circuit 8-SOIC
IC CMOS 2 CIRCUIT 8SOIC
IC CMOS 2 CIRCUIT 8SOIC
| Win Source Electronics | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 1108156-TLC252BCDR | TLC252BCDR | TLC252BCDR-ND | 687-TLC252BCDR | TLC252BCDR | TLC252BCDR | TLC252BCDR |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC252BCDR | Instrumentation, Op Amps, Buffer Amps | Dual 1.7MHz SOIC Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Supply Voltage (VS) | 1.4 to 16 volts | 16 volts | 1.4 volts | ||||
| Source Current (IS) | 1.9 milliamps | 1.9 milliamps | 1.9 milliamps | 1.9 milliamps | |||
| VOS | 0.2900 millivolts | 0.2900 millivolts | |||||
| IBIAS | 6.00E-7 µA | 6.00E-7 µA | |||||
| GBW | 2.2 MHz | 2.2 MHz |