Texas Instruments TLC2264 Quad Advanced LinCMOS(TM) Rail-To-Rail Operational Amplifier TLC2264CPWRG4

Description
Quad Advanced LinCMOS(TM) Rail-To-Rail Operational Amplifier 14-TSSOP 0 to 70
Request a Quote Datasheet
Description
Quad Advanced LinCMOS(TM) Rail-To-Rail Operational Amplifier 14-TSSOP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLC2264 Quad Advanced LinCMOS(TM) Rail-To-Rail Operational Amplifier - TLC2264CPWRG4 - Texas Instruments
Dallas, TX, United States
TLC2264 Quad Advanced LinCMOS(TM) Rail-To-Rail Operational Amplifier
TLC2264CPWRG4
TLC2264 Quad Advanced LinCMOS(TM) Rail-To-Rail Operational Amplifier TLC2264CPWRG4
Quad Advanced LinCMOS(TM) Rail-To-Rail Operational Amplifier 14-TSSOP 0 to 70

Quad Advanced LinCMOS(TM) Rail-To-Rail Operational Amplifier 14-TSSOP 0 to 70

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC2264CPWRG4 - 1268766-TLC2264CPWRG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC2264CPWRG4
1268766-TLC2264CPWRG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC2264CPWRG4 1268766-TLC2264CPWRG4
Manufacturer: Texas Instruments Win Source Part Number: 1268766-TLC2264CPWRG 4 Series: LinCMOS Packaging: Reel - TR Operating Temperature Range: 0°C ~ 70°C Package: 14-TSSOP (0.173", 4.40mm Width) Number of Circuits: 4 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 1pA Voltage - Input Offset: 300μV Family Name: TLC2264 Categories: Integrated Circuits (ICs) Operating Supply Current: 850μA Manufacturer Homepage: www.ti.com Manufacturer Package: 14-TSSOP Output Current per Channel: 50mA SR - Slew Rate: 0.55 V/μs GBP - Gain Bandwidth Product: 730kHz Dual Supply Voltage (±): 4.4 V ~ 16 V, ±2.2 V ~ 8 V Alternative Parts (Cross-Reference): EL5410CR-T13; EL5412IRE; EL5410CR-T7; Introduction Date: March 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1268766-TLC2264CPWRG4
Series: LinCMOS
Packaging: Reel - TR
Operating Temperature Range: 0°C ~ 70°C
Package: 14-TSSOP (0.173", 4.40mm Width)
Number of Circuits: 4
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 1pA
Voltage - Input Offset: 300μV
Family Name: TLC2264
Categories: Integrated Circuits (ICs)
Operating Supply Current: 850μA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-TSSOP
Output Current per Channel: 50mA
SR - Slew Rate: 0.55 V/μs
GBP - Gain Bandwidth Product: 730kHz
Dual Supply Voltage (±): 4.4 V ~ 16 V, ±2.2 V ~ 8 V
Alternative Parts (Cross-Reference): EL5410CR-T13; EL5412IRE; EL5410CR-T7;
Introduction Date: March 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - TLC2264CPWRG4-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
TLC2264CPWRG4-ND
Instrumentation, Op Amps, Buffer Amps TLC2264CPWRG4-ND
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

Buy Now Datasheet
Singapore, Singapore
Quad 710kHz 8V 50mA Operational Amplifier IC
687-TLC2264CPWRG4
Quad 710kHz 8V 50mA Operational Amplifier IC 687-TLC2264CPWRG4
Quad Op Amp, 710kHz GBW, 8V Op, 50mA Out, TSSOP Product overview: TLC2264CPWRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 710kHz, 8V, 50mA, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 710kHz, 8V, 50mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC2264CPWRG4 can be used for catalog matching and distributor lookup.

Quad Op Amp, 710kHz GBW, 8V Op, 50mA Out, TSSOP Product overview: TLC2264CPWRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 710kHz, 8V, 50mA, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 710kHz, 8V, 50mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC2264CPWRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - TLC2264CPWRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLC2264CPWRG4
Instrumentation, OP Amps, Buffer Amps TLC2264CPWRG4
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC2264CPWRG4 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TLC2264CPWRG4
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TLC2264CPWRG4
IC OPAMP GP 4 CIRCUIT 14TSSOP

IC OPAMP GP 4 CIRCUIT 14TSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
TLC2264CPWRG4
Operational Amplifiers - Op Amps TLC2264CPWRG4
Operational Amplifiers - Op Amps Quad Adv LinCMOS Rail-to-Rail

Operational Amplifiers - Op Amps Quad Adv LinCMOS Rail-to-Rail

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TLC2264CPWRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLC2264CPWRG4
Integrated Circuits (ICs) - Linear - Amplifiers TLC2264CPWRG4
IC OPAMP GP 4 CIRCUIT 14TSSOP

IC OPAMP GP 4 CIRCUIT 14TSSOP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TLC2264CPWRG4 1268766-TLC2264CPWRG4 TLC2264CPWRG4-ND 687-TLC2264CPWRG4 TLC2264CPWRG4 TLC2264CPWRG4 TLC2264CPWRG4 TLC2264CPWRG4
Product Name TLC2264 Quad Advanced LinCMOS(TM) Rail-To-Rail Operational Amplifier Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC2264CPWRG4 Instrumentation, Op Amps, Buffer Amps Quad 710kHz 8V 50mA Operational Amplifier IC Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Integrated Circuits (ICs) - Linear - Amplifiers
Standards RoHS RoHS RoHS
Supply Voltage (VS) 4.4 to 16 volts 8 volts 4.4 volts
VOS 2.5 millivolts 0.3000 millivolts 0.3000 millivolts
Quiescent Current (IQ) 250 microamps
CMRR 70 dB
Unlock Full Specs
to access all available technical data

Similar Products

 - CLC5801IM - Rochester Electronics
Specs
Package Type SOP; SOP8
Life Cycle Stage Obsolete
View Details
3 suppliers
TLC2252M Rail-To-Rail uPower Advanced LinCMOS(TM) Dual Operational Amplifier - 5962-9564001NXDR - Texas Instruments
Specs
Standards RoHS
Supply Voltage (VS) 4.4 to 16 volts
VOS 1.5 millivolts
View Details
INA117 High Common-Mode Voltage Difference Amplifier - INA117BM - Texas Instruments
Specs
Standards and Certifications RoHS
Package Type PDIP,SOIC
View Details
7 suppliers
INA110 Fast-Settling FET-Input Very High Accuracy Instrumentation Amplifier - INA110KUG4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 1000 V/V
CMRR 106 dB
View Details
7 suppliers