Dual Wide Bandwidth High Output Drive Single Supply Op Amp With Shutdown 14-SOIC -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1268671-TLC083AID
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C
Package: 14-SOIC (0.154", 3.90mm Width)
Number of Circuits: 2
Mounting: SMD
Amplifier Type: General
Current - Input Bias: 2pA
Voltage - Input Offset: 390μV
Family Name: TLC083A
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1.9mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SOIC
Output Current per Channel: 57mA
SR - Slew Rate: 19 V/μs
GBP - Gain Bandwidth Product: 10MHz
Dual Supply Voltage (±): 4.5 V ~ 16 V, ±2.25 V ~ 8 V
Alternative Parts (Cross-Reference): AD8056AR-REEL7; AD8056AR-REEL; AD8012AR-REEL;
Introduction Date: February 15, 2004
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
General Purpose Amplifier 2 Circuit 14-SOIC
2-Ch 10MHz Op Amp, 16V, 50pA Ib, 390uV Vos, 14-SOIC Product overview: TLC083AID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHz, 16V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 10MHz, 16V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC083AID can be used for catalog matching and distributor lookup.
Operational Amplifier, 2 Func, 1400uV Offset-Max, BIMOS, PDSO14
General Purpose Amplifier 2 Circuit 14-SOIC
Operational Amplifiers - Op Amps Dual Lw Pwr
IC OPAMP GP 2 CIRCUIT 14SOIC
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLC083AID | 1268671-TLC083AID | 296-7273-5-ND | 687-TLC083AID | TLC083AID | TLC083AID | TLC083AID | TLC083AID |
| Product Name | TLC083A Dual Wide Bandwidth High Output Drive Single Supply Op Amp With Shutdown | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC083AID | Instrumentation, Op Amps, Buffer Amps | 10MHz 16V SOIC Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 4.5 to 16 volts | 8 volts | ||||||
| VOS | 1.4 millivolts | 0.3900 millivolts | 0.3900 millivolts | |||||
| Quiescent Current (IQ) | 2500 microamps | |||||||
| CMRR | 80 dB |