Texas Instruments High-Performance Analog Instrumentation, Op Amps, Buffer Amps TLC252CPS

Description
CMOS Amplifier 2 Circuit Open Drain 8-SO
Request a Quote Datasheet
Description
CMOS Amplifier 2 Circuit Open Drain 8-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Instrumentation, Op Amps, Buffer Amps - TLC252CPS-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
TLC252CPS-ND
Instrumentation, Op Amps, Buffer Amps TLC252CPS-ND
CMOS Amplifier 2 Circuit Open Drain 8-SO

CMOS Amplifier 2 Circuit Open Drain 8-SO

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC252CPS - 043136-TLC252CPS - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC252CPS
043136-TLC252CPS
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC252CPS 043136-TLC252CPS
Manufacturer: Texas Instruments Win Source Part Number: 043136-TLC252CPS Packaging: Tube/Rail Number of Circuits: 2 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 5.3 V/μs Current - Input Bias: 0.6pA Voltage - Input Offset: 1.1mV Categories: Integrated Circuits Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SO Supply Voltage - Operating: 1.4 V to 16 V, ±0.7 V to 8 V Operating Supply Current: 1.9mA Gain Bandwidth Product (GBP): 2.2MHz Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 043136-TLC252CPS
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 5.3 V/μs
Current - Input Bias: 0.6pA
Voltage - Input Offset: 1.1mV
Categories: Integrated Circuits
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SO
Supply Voltage - Operating: 1.4 V to 16 V, ±0.7 V to 8 V
Operating Supply Current: 1.9mA
Gain Bandwidth Product (GBP): 2.2MHz
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Dual 1.7MHz Operational Amplifier IC
687-TLC252CPS
Dual 1.7MHz Operational Amplifier IC 687-TLC252CPS
DUAL OP-AMP, 12000uV OFFSET-MAX, 1.7MHz BAND WIDTH, PDSO8 Product overview: TLC252CPS from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.7MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1.7MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC252CPS can be used for catalog matching and distributor lookup.

DUAL OP-AMP, 12000uV OFFSET-MAX, 1.7MHz BAND WIDTH, PDSO8 Product overview: TLC252CPS from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.7MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1.7MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC252CPS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TLC252CPS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLC252CPS
Integrated Circuits (ICs) - Linear - Amplifiers TLC252CPS
IC CMOS 2 CIRCUIT 8SO

IC CMOS 2 CIRCUIT 8SO

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - TLC252CPS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLC252CPS
Instrumentation, OP Amps, Buffer Amps TLC252CPS
CMOS Amplifier 2 Circuit 8-SO

CMOS Amplifier 2 Circuit 8-SO

Buy Now
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC252CPS - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TLC252CPS
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TLC252CPS
IC CMOS 2 CIRCUIT 8SO

IC CMOS 2 CIRCUIT 8SO

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TLC252CPS-ND 043136-TLC252CPS 687-TLC252CPS TLC252CPS TLC252CPS TLC252CPS
Product Name Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC252CPS Dual 1.7MHz Operational Amplifier IC Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Source Current (IS) 1.9 milliamps 1.9 milliamps 1.9 milliamps 1.9 milliamps
Slew Rate 2.9 V/µs 5.3 V/µs 5.3 V/µs 2.90E-6 V/µs 2.9 V/µs
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type SOIC; "8-SOIC (0.209"", 5.30mm Width)" 8-SO Rail/Tube 8-SOIC (0.209, 5.30mm Width) SOIC; 8-SOIC (0.209\", 5.30mm Width)
Supply Voltage (VS) 1.4 to 16 volts 1.4 to 16 volts 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Instrumentation, Op Amps, Buffer Amps - ALD2721EPBL-ND - DigiKey
Specs
Features Rail-Rail-Out
Source Current (IS) 0.2000 milliamps
Slew Rate 1 V/µs
View Details
4 suppliers
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 3581J - Lingto Electronic Limited
Specs
Source Current (IS) 8 milliamps
View Details
Analog - MTLT1022QH - Micross Components, Inc.
Micross Components, Inc.
View Details
INA131 Precision G = 100 Instrumentation Amplifier - INA131APG4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 100 V/V
CMRR 110 dB
View Details
3 suppliers