The TLC082-Q1 is a dual operational amplifier designed for automotive applications, featuring a 10 MHz bandwidth, 16 V/μs slew rate, and ability to drive ±55 mA loads. It operates from a 4.5 V to 16 V single supply and consumes 1.9 mA per channel. Packaged in an 8-pin HVSSOP with PowerPAD, it measures 3.00 mm × 3.00 mm. The device is qualified for operation from -40°C to 125°C and meets AEC-Q100 automotive grade requirements.
Automotive Catalog Dual Wide Bandwidth High Output Drive Single Supply Op Amp 8-MSOP-PowerPAD -40 to 125
Dual Op Amp, 10MHz GBW, 57mA Output, 8V Supply, MSOP Product overview: TLC082QDGNRQ1 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 10MHz, 57mA, 8V, MSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 10MHz, 57mA, 8V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC082QDGNRQ1 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1108042-TLC082QDGNRQ
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 19 V/μs
Current - Input Bias: 3pA
Voltage - Input Offset: 390μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-MSOP-PowerPad
Supply Voltage - Operating: 4.5 V to 16 V, ±2.25 V to 8 V
Operating Supply Current: 1.9mA
Channel Output Current: 57mA
Gain Bandwidth Product (GBP): 10MHz
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Operational Amplifier, 2 Func, 1900uV Offset-Max, BICMOS, PDSO8
General Purpose Amplifier 2 Circuit 8-HVSSOP
IC OPAMP GP 2 CIRCUIT 8HVSSOP
Operational Amplifiers - Op Amps AC Dual Wide BW Hi Output Dr Sgl Supply
IC OPAMP GP 2 CIRCUIT 8HVSSOP
General Purpose Amplifier 2 Circuit 8-HVSSOP
IC OPAMP GP 2 CIRCUIT 8HVSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLC082QDGNRQ1 | 687-TLC082QDGNRQ1 | 1108042-TLC082QDGNRQ1 | TLC082QDGNRQ1 | 296-28818-2-ND | TLC082QDGNRQ1 | TLC082QDGNRQ1 | TLC082QDGNRQ1 | TLC082QDGNRQ1 | TLC082QDGNRQ1 |
| Product Name | TLC082-Q1 Automotive Catalog Dual Wide Bandwidth High Output Drive Single Supply Op Amp | Dual 10MHz 57mA 8V Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC082QDGNRQ1 | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 4.5 to 16 volts | 8 volts | 4.5 to 16 volts | 4.5 volts | ||||||
| VOS | 1.9 millivolts | 0.3900 millivolts | 0.3900 millivolts | 0.3900 millivolts | ||||||
| Quiescent Current (IQ) | 2500 microamps | |||||||||
| CMRR | 80 dB |