Dual Advanced LinCMOS(TM) Rail-To-Rail Operational Amplifier 8-SOIC
Dual Op Amp, 820kHz BW, Rail-to-Rail, 8-SOIC Product overview: TLC2262IDG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 820kHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 820kHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC2262IDG4 can be used for catalog matching and distributor lookup.
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 1268755-TLC2262IDG4
Packaging: Tube
Mounting Style: SMD
Output Type: Rail-to-Rail
Supply Current: 425μA
Amplifier Type: General Purpose
Slew Rate: 0.55V/μs
Gain Bandwidth Product: 730kHz
Current - Input Bias: 1pA
Voltage - Input Offset: 300μV
Current - Output / Channel: 50mA
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Family Part Number: TLC2262
Manufacturer Pack Quantity: 75
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 4.4V ~ 16V, ±2.2V ~ 8V
IC CMOS 2 CIRCUIT 8SOIC
IC CMOS 2 CIRCUIT 8SOIC
Operational Amplifiers - Op Amps Dual Adv LinCMOS Rail-to-Rail
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLC2262IDG4 | 687-TLC2262IDG4 | TLC2262IDG4-ND | 1268755-TLC2262IDG4 | TLC2262IDG4 | TLC2262IDG4 | TLC2262IDG4 | TLC2262IDG4 |
| Product Name | TLC2262 Dual Advanced LinCMOS(TM) Rail-To-Rail Operational Amplifier | Dual 820kHz SOIC Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC2262IDG4 | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 4.4 to 16 volts | 8 volts | 4.4 to 16 volts | 4.4 volts | ||||
| VOS | 2.5 millivolts | 0.3000 millivolts | 0.3000 millivolts | |||||
| Quiescent Current (IQ) | 250 microamps | |||||||
| CMRR | 70 dB |