Texas Instruments TLC2274-Q1 Automotive Catalog Advanced LinCMOS(TM) Rail-to-Rail Operational Amplifiers TLC2274QDRG4Q1

Description
Automotive Catalog Advanced LinCMOS(TM) Rail-to-Rail Operational Amplifiers 14-SOIC -40 to 125
Request a Quote
Description
Automotive Catalog Advanced LinCMOS(TM) Rail-to-Rail Operational Amplifiers 14-SOIC -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TLC2274-Q1 is a quad, rail-to-rail, LinCMOS™ operational amplifier designed for automotive applications with an operating temperature range of -40°C to 125°C. It is available in a 14-pin SOIC package measuring 8.65 mm by 3.91 mm and a 14-pin TSSOP package measuring 5.00 mm by 4.40 mm. The device features a typical gain-bandwidth of 2.2 MHz, a slew rate of 3.6 V/µs, a noise voltage of 9 nV/√Hz at 1 kHz, and an input offset voltage of 950 µV maximum at 25°C. It is AEC-Q100 qualified and supports single- or split-supply operation with input and output voltage ranges that include the supply rails.

Datasheet Summary
Powered by GS/AI

The TLC2274-Q1 is a quad, rail-to-rail, LinCMOS™ operational amplifier designed for automotive applications with an operating temperature range of -40°C to 125°C. It is available in a 14-pin SOIC package measuring 8.65 mm by 3.91 mm and a 14-pin TSSOP package measuring 5.00 mm by 4.40 mm. The device features a typical gain-bandwidth of 2.2 MHz, a slew rate of 3.6 V/µs, a noise voltage of 9 nV/√Hz at 1 kHz, and an input offset voltage of 950 µV maximum at 25°C. It is AEC-Q100 qualified and supports single- or split-supply operation with input and output voltage ranges that include the supply rails.

Suppliers

Company
Product
Description
Supplier Links
TLC2274-Q1 Automotive Catalog Advanced LinCMOS(TM) Rail-to-Rail Operational Amplifiers - TLC2274QDRG4Q1 - Texas Instruments
Dallas, TX, United States
TLC2274-Q1 Automotive Catalog Advanced LinCMOS(TM) Rail-to-Rail Operational Amplifiers
TLC2274QDRG4Q1
TLC2274-Q1 Automotive Catalog Advanced LinCMOS(TM) Rail-to-Rail Operational Amplifiers TLC2274QDRG4Q1
Automotive Catalog Advanced LinCMOS(TM) Rail-to-Rail Operational Amplifiers 14-SOIC -40 to 125

Automotive Catalog Advanced LinCMOS(TM) Rail-to-Rail Operational Amplifiers 14-SOIC -40 to 125

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC2274QDRG4Q1 - 1268808-TLC2274QDRG4Q1 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC2274QDRG4Q1
1268808-TLC2274QDRG4Q1
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC2274QDRG4Q1 1268808-TLC2274QDRG4Q1
Manufacturer: Texas Instruments Win Source Part Number: 1268808-TLC2274QDRG4 Q1 Series: Automotive, AEC-Q100, LinCMOS Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C Package: 14-SOIC (0.154", 3.90mm Width) Number of Circuits: 4 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 1pA Voltage - Input Offset: 300μV Family Name: TLC2274-Q1 Categories: Integrated Circuits (ICs) Operating Supply Current: 4.8mA Manufacturer Homepage: www.ti.com Manufacturer Package: 14-SOIC Output Current per Channel: 50mA SR - Slew Rate: 3.6 V/μs GBP - Gain Bandwidth Product: 2.25MHz Dual Supply Voltage (±): 4.4 V ~ 16 V, ±2.2 V ~ 8 V Alternative Parts (Cross-Reference): MCP6H04-E/SL; OP462DSZ; OP462DSZ-REEL; Introduction Date: February 20, 2007 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1268808-TLC2274QDRG4Q1
Series: Automotive, AEC-Q100, LinCMOS
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: 14-SOIC (0.154", 3.90mm Width)
Number of Circuits: 4
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 1pA
Voltage - Input Offset: 300μV
Family Name: TLC2274-Q1
Categories: Integrated Circuits (ICs)
Operating Supply Current: 4.8mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SOIC
Output Current per Channel: 50mA
SR - Slew Rate: 3.6 V/μs
GBP - Gain Bandwidth Product: 2.25MHz
Dual Supply Voltage (±): 4.4 V ~ 16 V, ±2.2 V ~ 8 V
Alternative Parts (Cross-Reference): MCP6H04-E/SL; OP462DSZ; OP462DSZ-REEL;
Introduction Date: February 20, 2007
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Quad 2.18MHz 3.6V 16V Operational Amplifier IC
687-TLC2274QDRG4Q1
Quad 2.18MHz 3.6V 16V Operational Amplifier IC 687-TLC2274QDRG4Q1
Quad Op Amp, 2.18MHz BW, 3.6V/µs SR, 4.4-16V, 4-Ch, SOIC Product overview: TLC2274QDRG4Q1 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 2.18MHz, 3.6V, 16V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 2.18MHz, 3.6V, 16V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC2274QDRG4Q1 can be used for catalog matching and distributor lookup.

Quad Op Amp, 2.18MHz BW, 3.6V/µs SR, 4.4-16V, 4-Ch, SOIC Product overview: TLC2274QDRG4Q1 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 2.18MHz, 3.6V, 16V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 2.18MHz, 3.6V, 16V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC2274QDRG4Q1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-22546-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-22546-2-ND
Instrumentation, Op Amps, Buffer Amps 296-22546-2-ND
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC

General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC

Buy Now Datasheet
 - TLC2274QDRG4Q1 - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 4 Func, 2500uV Offset-Max, CMOS, PDSO14

Operational Amplifier, 4 Func, 2500uV Offset-Max, CMOS, PDSO14

Supplier's Site Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC2274QDRG4Q1 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TLC2274QDRG4Q1
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TLC2274QDRG4Q1
IC OPAMP GP 4 CIRCUIT 14SOIC

IC OPAMP GP 4 CIRCUIT 14SOIC

Supplier's Site Datasheet
IC OPAMP GP 2.25MHZ RRO 14SOIC - 815-TLC2274QDRG4Q1 - Utmel Electronic Limited
Hong Kong, China
IC OPAMP GP 2.25MHZ RRO 14SOIC
815-TLC2274QDRG4Q1
IC OPAMP GP 2.25MHZ RRO 14SOIC 815-TLC2274QDRG4Q1
IC OPAMP GP 2.25MHZ RRO 14SOIC

IC OPAMP GP 2.25MHZ RRO 14SOIC

Supplier's Site
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
TLC2274QDRG4Q1
Operational Amplifiers - Op Amps TLC2274QDRG4Q1
Operational Amplifiers - Op Amps Auto Catalog LinCMOS Rail-to-Rail OP AMPs

Operational Amplifiers - Op Amps Auto Catalog LinCMOS Rail-to-Rail OP AMPs

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - TLC2274QDRG4Q1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLC2274QDRG4Q1
Instrumentation, OP Amps, Buffer Amps TLC2274QDRG4Q1
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC

General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC

Buy Now
Integrated Circuits (ICs) - Linear - Amplifiers - TLC2274QDRG4Q1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLC2274QDRG4Q1
Integrated Circuits (ICs) - Linear - Amplifiers TLC2274QDRG4Q1
IC OPAMP GP 4 CIRCUIT 14SOIC

IC OPAMP GP 4 CIRCUIT 14SOIC

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - TLC2274QDRG4Q1 - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
TLC2274QDRG4Q1
Instrumentation, OP Amps, Buffer Amps TLC2274QDRG4Q1
IC OPAMP GP 4 CIRCUIT 14SOIC

IC OPAMP GP 4 CIRCUIT 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Lingto Electronic Limited Utmel Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TLC2274QDRG4Q1 1268808-TLC2274QDRG4Q1 687-TLC2274QDRG4Q1 296-22546-2-ND TLC2274QDRG4Q1 TLC2274QDRG4Q1 815-TLC2274QDRG4Q1 TLC2274QDRG4Q1 TLC2274QDRG4Q1 TLC2274QDRG4Q1 TLC2274QDRG4Q1
Product Name TLC2274-Q1 Automotive Catalog Advanced LinCMOS(TM) Rail-to-Rail Operational Amplifiers Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC2274QDRG4Q1 Quad 2.18MHz 3.6V 16V Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps IC OPAMP GP 2.25MHZ RRO 14SOIC Operational Amplifiers - Op Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS RoHS
Supply Voltage (VS) 4.4 to 16 volts 8 volts 4.4 volts 4.4 volts
VOS 2.5 millivolts 0.3000 millivolts 0.3000 millivolts 0.3000 millivolts
Quiescent Current (IQ) 1500 microamps
CMRR 70 dB
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Clock-Timing - Clock Buffers, Drivers - CDC391DR - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type Surface Mount
Life Cycle Stage Removed
View Details
 - CLC450AJE - Rochester Electronics
Specs
Package Type SOP; SOP8
Life Cycle Stage Obsolete
View Details
5 suppliers
TLV2422M Dual, Wide-Input-Voltage uPower, Rail-To-Rail Single-Supply Operational Amplifier - 5962-9751401QHA - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 10 volts
VOS 2 millivolts
Quiescent Current (IQ) 75 microamps
View Details
TLE2072AM JFET-Input High Speed Low Noise Dual Operational Amplifier - 5962-9460205Q2A - Texas Instruments
Specs
Supply Voltage (VS) 4.5 to 38 volts
VOS 3.5 millivolts
Quiescent Current (IQ) 1800 microamps
View Details