The TLC254CD is a quad operational amplifier in a 14-pin small-outline package, designed for single- or dual-supply operation from 1.4 V to 16 V with true single-supply capability and input common-mode range extending to the negative rail. It operates from 0°C to 70°C, features a typical input offset voltage of 10 mV maximum, input bias current of 1 pA, and consumes 4000 µA supply current per amplifier. The device includes internal ESD protection to 2000 V per MIL-STD-883C, Method 3015.1, and is stable at unity gain with 4.5 V/µs slew rate and 25 nV/√Hz input voltage noise at 1 kHz. The part is available in a tube package with 50 units per tube.
Quad Low-Voltage Operational Amplifier 14-SOIC 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 043137-TLC254CD
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 5.3 V/μs
Current - Input Bias: 0.7pA
Voltage - Input Offset: 1.1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 1.4 V to 16 V, ±0.7 V to 8 V
Operating Supply Current: 4.5mA
Gain Bandwidth Product (GBP): 2.2MHz
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
CMOS Amplifier 4 Circuit Open Drain 14-SOIC
Quad Op Amp, 1.7MHz GBW, 8V Max Supply, 4.5mA, 14-SOIC Product overview: TLC254CD from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1.7MHz, 8V, 4.5mA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1.7MHz, 8V, 4.5mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC254CD can be used for catalog matching and distributor lookup.
Operational Amplifier, 4 Func, 10000uV Offset-Max, CMOS, PDSO14
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
Operational Amplifiers - Op Amps LinCMOS Quad
CMOS Amplifier 4 Circuit Open Drain 14-SOIC
IC CMOS 4 CIRCUIT 14SOIC
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Karl Kruse GmbH & Co. KG | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLC254CD | 043137-TLC254CD | 296-2906-5-ND | 687-TLC254CD | TLC254CD | TLC254CD | TLC254CD | TLC254CD | TLC254CD |
| Product Name | TLC254 Quad Low-Voltage Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC254CD | Instrumentation, Op Amps, Buffer Amps | Quad 1.7MHz 8V 4.5mA Operational Amplifier IC | IC OPAMP GP 2.2MHZ 14SOIC | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards | RoHS | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 1.4 to 16 volts | 1.4 to 16 volts | 8 volts | ||||||
| VOS | 10 millivolts | 1.1 millivolts | 1.1 millivolts | ||||||
| Quiescent Current (IQ) | 1600 microamps | ||||||||
| CMRR | 65 dB |