Texas Instruments TLC2274A Advanced LinCMOS(TM) Rail-To-Rail Quad Operational Amplifier TLC2274AIN

Description
Advanced LinCMOS(TM) Rail-To-Rail Quad Operational Amplifier 14-PDIP -40 to 125
Request a Quote Datasheet
Description
Advanced LinCMOS(TM) Rail-To-Rail Quad Operational Amplifier 14-PDIP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLC2274A Advanced LinCMOS(TM) Rail-To-Rail Quad Operational Amplifier - TLC2274AIN - Texas Instruments
Dallas, TX, United States
TLC2274A Advanced LinCMOS(TM) Rail-To-Rail Quad Operational Amplifier
TLC2274AIN
TLC2274A Advanced LinCMOS(TM) Rail-To-Rail Quad Operational Amplifier TLC2274AIN
Advanced LinCMOS(TM) Rail-To-Rail Quad Operational Amplifier 14-PDIP -40 to 125

Advanced LinCMOS(TM) Rail-To-Rail Quad Operational Amplifier 14-PDIP -40 to 125

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-7123-5-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-7123-5-ND
Instrumentation, Op Amps, Buffer Amps 296-7123-5-ND
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-PDIP

General Purpose Amplifier 4 Circuit Rail-to-Rail 14-PDIP

Buy Now Datasheet
 - TLC2274AIN - Rochester Electronics
Newburyport, MA, United States
TLC2274A Advanced LinCMOS rail-to-rail quad precision operational amplifier

TLC2274A Advanced LinCMOS rail-to-rail quad precision operational amplifier

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC2274AIN - 1108128-TLC2274AIN - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC2274AIN
1108128-TLC2274AIN
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC2274AIN 1108128-TLC2274AIN
Manufacturer: Texas Instruments Win Source Part Number: 1108128-TLC2274AIN Packaging: Tube/Rail Number of Circuits: 4 Mounting: Through Hole Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 3.6 V/μs Current - Input Bias: 1pA Voltage - Input Offset: 300μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 14-PDIP Supply Voltage - Operating: 4.4 V to 16 V, ±2.2 V to 8 V Operating Supply Current: 4.8mA Channel Output Current: 50mA Gain Bandwidth Product (GBP): 2.25MHz Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1108128-TLC2274AIN
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: Through Hole
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 3.6 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 300μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-PDIP
Supply Voltage - Operating: 4.4 V to 16 V, ±2.2 V to 8 V
Operating Supply Current: 4.8mA
Channel Output Current: 50mA
Gain Bandwidth Product (GBP): 2.25MHz
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Quad 2.18MHz 16V Operational Amplifier IC
687-TLC2274AIN
Quad 2.18MHz 16V Operational Amplifier IC 687-TLC2274AIN
Quad Op Amp, 2.18MHz GBW, Rail-to-Rail, 4.4-16V Product overview: TLC2274AIN from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 2.18MHz, 16V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 2.18MHz, 16V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC2274AIN can be used for catalog matching and distributor lookup.

Quad Op Amp, 2.18MHz GBW, Rail-to-Rail, 4.4-16V Product overview: TLC2274AIN from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 2.18MHz, 16V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 2.18MHz, 16V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC2274AIN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TLC2274AIN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLC2274AIN
Integrated Circuits (ICs) - Linear - Amplifiers TLC2274AIN
IC OPAMP GP 4 CIRCUIT 14DIP

IC OPAMP GP 4 CIRCUIT 14DIP

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - TLC2274AIN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLC2274AIN
Instrumentation, OP Amps, Buffer Amps TLC2274AIN
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-PDIP

General Purpose Amplifier 4 Circuit Rail-to-Rail 14-PDIP

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC2274AIN - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TLC2274AIN
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TLC2274AIN
IC OPAMP GP 4 CIRCUIT 14DIP

IC OPAMP GP 4 CIRCUIT 14DIP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
TLC2274AIN
Operational Amplifiers - Op Amps TLC2274AIN
Operational Amplifiers - Op Amps Quad Low Noise

Operational Amplifiers - Op Amps Quad Low Noise

Buy Now Datasheet
TEXAS INSTRUMENTS - TLC2274AIN - OP AMP, 2.18MHZ, DIP-14 - 815-TLC2274AIN - Utmel Electronic Limited
Hong Kong, China
TEXAS INSTRUMENTS - TLC2274AIN - OP AMP, 2.18MHZ, DIP-14
815-TLC2274AIN
TEXAS INSTRUMENTS - TLC2274AIN - OP AMP, 2.18MHZ, DIP-14 815-TLC2274AIN
TEXAS INSTRUMENTS - TLC2274AIN - OP AMP, 2.18MHZ, DIP-14

TEXAS INSTRUMENTS - TLC2274AIN - OP AMP, 2.18MHZ, DIP-14

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TLC2274AIN 296-7123-5-ND TLC2274AIN 1108128-TLC2274AIN 687-TLC2274AIN TLC2274AIN TLC2274AIN TLC2274AIN TLC2274AIN 815-TLC2274AIN
Product Name TLC2274A Advanced LinCMOS(TM) Rail-To-Rail Quad Operational Amplifier Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC2274AIN Quad 2.18MHz 16V Operational Amplifier IC Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps TEXAS INSTRUMENTS - TLC2274AIN - OP AMP, 2.18MHZ, DIP-14
Standards RoHS RoHS RoHS RoHS RoHS
Supply Voltage (VS) 4.4 to 16 volts 4.4 to 16 volts 8 volts 4.4 volts 5 volts
VOS 0.9500 millivolts 0.3000 millivolts 0.3000 millivolts 0.9500 millivolts
Quiescent Current (IQ) 1500 microamps
CMRR 70 dB
Unlock Full Specs
to access all available technical data

Similar Products

INA128 Precision, Low Power Instrumentation Amplifiers - INA128PA - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 120 dB
View Details
9 suppliers
INA121 FET-Input, Low Power Instrumentation Amplifier - INA121P - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 96 dB
View Details
9 suppliers
800KHZ Operational Amplifier IC - 687-INA118U-ND - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 0.9000 V/µs
Bandwidth 0.8000 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
LMC6484QML CMOS Quad Rail to Rail Input and Output Operational Amplifier - 5962-9453402QXA - Texas Instruments
Specs
Supply Voltage (VS) 3 to 15.5 volts
VOS 3 millivolts
Quiescent Current (IQ) 700 microamps
View Details