The TLC2274CN is a quad operational amplifier in a 14-pin PDIP package, measuring 6.35mm × 19.30mm. It offers rail-to-rail output swing, a typical gain-bandwidth of 2.2 MHz, and a slew rate of 3.6 V/μs. It has a low input bias current of 1 pA and a noise voltage of 9 nV/√Hz at 1 kHz. The device is fully specified for single- and split-supply operation, with a common-mode input voltage range that includes the negative rail. Its maximum input offset voltage at 25°C is 950 μV. It is designed for low-power, high-impedance signal conditioning in applications such as battery-powered systems and transducer interfaces.
Quad Low-Noise Rail-To-Rail Operational Amplifier 14-PDIP
Manufacturer: Texas Instruments
Win Source Part Number: 133192-TLC2274CN
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: Through Hole
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 3.6 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 300μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-PDIP
Supply Voltage - Operating: 4.4 V to 16 V, ±2.2 V to 8 V
Operating Supply Current: 4.8mA
Channel Output Current: 50mA
Gain Bandwidth Product (GBP): 2.25MHz
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quad Op Amp, 2.18MHz BW, 8V Dual Supply, 60pA Ib, 3.6V/µs SR Product overview: TLC2274CN from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Quad, 2.18MHz, 8V, 3.6V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, Quad, 2.18MHz, 8V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC2274CN can be used for catalog matching and distributor lookup.
TLC2274 Quad Low-Noise Rail-To-Rail Operational Amplifier
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-PDIP
IC OPAMP GP 4 CIRCUIT 14DIP
Operational Amplifiers - Op Amps Quad Low Noise
IC OPAMP GP 4 CIRCUIT 14DIP
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-PDIP
IC OPAMP GP 4 CIRCUIT 14DIP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLC2274CN | 133192-TLC2274CN | 687-TLC2274CN | TLC2274CN | 296-7129-5-ND | TLC2274CN | TLC2274CN | TLC2274CN | TLC2274CN | TLC2274CN |
| Product Name | TLC2274 Quad Low-Noise Rail-To-Rail Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC2274CN | Dual Quad 2.18MHz 8V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 4.4 to 16 volts | 4.4 to 16 volts | 8 volts | 4.4 volts | ||||||
| VOS | 2.5 millivolts | 0.3000 millivolts | 0.3000 millivolts | 0.3000 millivolts | ||||||
| Quiescent Current (IQ) | 1500 microamps | |||||||||
| CMRR | 70 dB |