The TLC2201IDR is a low noise precision operational amplifier from Texas Instruments, designed for applications requiring high performance and stability. It features a maximum input offset voltage of 500 µV and excellent offset voltage stability of 0.5 µV/°C, making it suitable for precision signal conditioning. The amplifier offers rail-to-rail output swing and is fully specified for both single-supply and split-supply operation, accommodating a common-mode input voltage range that includes the negative rail. With a low input bias current of 1 pA and a noise performance of 30 nV/,àöHz at 10 Hz and 12 nV/,àöHz at 1 kHz, the TLC2201IDR is ideal for high-impedance applications. It is characterized for operation from -40°C to 85°C, ensuring reliability in various environmental conditions. The device is also designed to withstand surge currents of up to -100 mA and includes internal ESD protection for voltages up to 2000 V, enhancing its robustness in demanding applications.
Low Noise Precision Rail-To-Rail Output Operational Amplifier 8-SOIC
1.9MHz Op Amp, 1.1mA, 100uV Vos, 90dB CMRR, 1-Ch, 8-SOIC Product overview: TLC2201IDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.9MHz, 1.1mA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.9MHz, 1.1mA, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC2201IDR can be used for catalog matching and distributor lookup.
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 127979-TLC2201IDR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 2.7 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 100μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.6 V to 16 V, ±2.3 V to 8 V
Operating Supply Current: 1.1mA
Channel Output Current: 50mA
Gain Bandwidth Product (GBP): 1.9MHz
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
IC OPAMP GP 1 CIRCUIT 8SOIC
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
IC OPAMP GP 1 CIRCUIT 8SOIC
Precision Amplifiers Low Noise Precision Rail-to-Rail Out
IC OPAMP GP 1 CIRCUIT 8SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLC2201IDR | 687-TLC2201IDR | 296-7061-2-ND | 127979-TLC2201IDR | TLC2201IDR | TLC2201IDR | TLC2201IDR | TLC2201IDR | TLC2201IDR |
| Product Name | TLC2201 Low Noise Precision Rail-To-Rail Output Operational Amplifier | 1.9MHz 1.1mA SOIC Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC2201IDR | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Precision Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 4.6 to 16 volts | 8 volts | 4.6 to 16 volts | 4.6 volts | 4.6 volts | ||||
| VOS | 0.5000 millivolts | 0.1000 millivolts | 0.1000 millivolts | 0.1000 millivolts | |||||
| Quiescent Current (IQ) | 1500 microamps | ||||||||
| CMRR | 85 dB |