The TLC25L4CN is a quad operational amplifier in a 14-pin plastic dual in-line package, designed for single-supply operation from 1.4 V to 16 V with true single-supply capability and input common-mode range including the negative rail. It is characterized for operation from 0°C to 70°C, features low power consumption of 40 µA per amplifier, a slew rate of 0.04 V/μs, and a maximum input offset voltage of 10 mV. The device includes internal ESD protection rated to 2000 V per MIL-STD-883C, Method 3015.1, and is suited for battery-powered and energy-conserving applications due to its low input bias current of 1 pA and unity-gain stability.
Quad uPower Low-Voltage Operational Amplifier 14-PDIP
Operational Amplifier, 4 Func, 12000uV Offset-Max, CMOS, PDIP14
Manufacturer: Texas Instruments
Win Source Part Number: 1108171-TLC25L4CN
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: Through Hole
Amplifier Type: General Purpose
Slew Rate: 0.05 V/μs
Current - Input Bias: 0.7pA
Voltage - Input Offset: 1.1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-PDIP
Supply Voltage - Operating: 1.4 V to 16 V, ±0.7 V to 8 V
Operating Supply Current: 57μA
Gain Bandwidth Product (GBP): 110kHz
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quad Op Amp, 85kHz BW, 1.4V-16V, 57uA, PDIP Product overview: TLC25L4CN from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 85kHz, 1.4V, 16V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 85kHz, 1.4V, 16V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC25L4CN can be used for catalog matching and distributor lookup.
CMOS Amplifier 4 Circuit Open Drain 14-PDIP
IC CMOS 4 CIRCUIT 14DIP
CMOS Amplifier 4 Circuit Open Drain 14-PDIP
| Texas Instruments | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLC25L4CN | TLC25L4CN | 1108171-TLC25L4CN | 687-TLC25L4CN | 296-7307-5-ND | TLC25L4CN | TLC25L4CN |
| Product Name | TLC25L4 Quad uPower Low-Voltage Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC25L4CN | Quad 85kHz 1.4V 16V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 1.4 to 16 volts | 1.4 to 16 volts | 8 volts | 1.4 volts | |||
| VOS | 10 millivolts | 1.1 millivolts | 1.1 millivolts | ||||
| Quiescent Current (IQ) | 17 microamps | ||||||
| CMRR | 65 dB |