Dual Low-Noise Precision Rail-To-Rail Operational Amplifier 14-SOIC
CMOS Amplifier 2 Circuit Rail-to-Rail 14-SOIC
Dual Op Amp, 1.9MHz BW, 100uV Vos, 80dB CMRR, 1.8mA, 8V, 14-SOIC Product overview: TLC2202ID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.9MHz, 1.8mA, 8V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1.9MHz, 1.8mA, 8V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC2202ID can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1268730-TLC2202ID
Packaging: Tube
Mounting Style: SMD
Output Type: Rail-to-Rail
Supply Current: 1.8mA
Amplifier Type: General Purpose
Slew Rate: 2.7V/μs
Gain Bandwidth Product: 1.9MHz
Current - Input Bias: 1pA
Voltage - Input Offset: 100μV
Current - Output / Channel: 50mA
Categories: Integrated Circuits
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SOIC
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Family Part Number: TLC2202
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 4.6V ~ 16V, ±2.3V ~ 8V
Operational Amplifier, 2 Func, 500uV Offset-Max, CMOS, PDSO14
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
CMOS Amplifier 2 Circuit Rail-to-Rail 14-SOIC
IC CMOS 2 CIRCUIT 14SOIC
Precision Amplifiers Dual Lo-Noise Prec Rail-to-Rail
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Karl Kruse GmbH & Co. KG | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLC2202ID | 296-7072-5-ND | 687-TLC2202ID | 1268730-TLC2202ID | TLC2202ID | TLC2202ID | TLC2202ID | TLC2202ID | TLC2202ID |
| Product Name | TLC2202 Dual Low-Noise Precision Rail-To-Rail Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Dual 1.9MHz 1.8mA 8V Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC2202ID | IC OPAMP GP 1.9MHZ RRO 14SOIC | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Precision Amplifiers | |
| Standards | RoHS | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 4.6 to 16 volts | 8 volts | 4.6 to 16 volts | 4.6 volts | |||||
| VOS | 1 millivolts | 0.1000 millivolts | 2 millivolts | ||||||
| Quiescent Current (IQ) | 1300 microamps | ||||||||
| CMRR | 80 dB |