Quad Wide Bandwidth High Output Drive Single Supply Op Amp 14-SOIC 0 to 70
General Purpose Amplifier 4 Circuit 14-SOIC
General Purpose Amplifier 4 Circuit 14-SOIC
General Purpose Amplifier 4 Circuit 14-SOIC
Quad Op Amp, 10MHz, 16V, 57mA Output, 14-SOIC Product overview: TLC084CDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 10MHz, 16V, 57mA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 10MHz, 16V, 57mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC084CDR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 083618-TLC084CDR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 19 V/μs
Current - Input Bias: 2pA
Voltage - Input Offset: 390μV
Family Name: TLC084
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 4.5 V to 16 V, ±2.25 V to 8 V
Operating Supply Current: 1.9mA
Channel Output Current: 57mA
Gain Bandwidth Product (GBP): 10MHz
Alternative Parts (Cross-Reference): AZ324M; AZ324MTR; AZ324M-E1; AZ324MTR-E1;
Introduction Date: February 15, 2004
ECCN: EAR99
Country of Origin: Malaysia, Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
IC OPAMP GP 4 CIRCUIT 14SOIC
IC OPAMP GP 4 CIRCUIT 14SOIC
Operational Amplifiers - Op Amps Quad Wide Bandwidth Hi-Output Sngl Sply
General Purpose Amplifier 4 Circuit 14-SOIC
IC OPAMP GP 10MHZ 14SOIC
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | TLC084CDR | 296-2423-1-ND | 687-TLC084CDR | 083618-TLC084CDR | TLC084CDR | TLC084CDR | TLC084CDR | TLC084CDR | 815-TLC084CDR |
| Product Name | TLC084 Quad Wide Bandwidth High Output Drive Single Supply Op Amp | Instrumentation, Op Amps, Buffer Amps | Quad 10MHz 16V 57mA Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC084CDR | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | IC OPAMP GP 10MHZ 14SOIC |
| Standards | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 4.5 to 16 volts | 8 volts | 4.5 to 16 volts | 4.5 volts | |||||
| VOS | 1.9 millivolts | 0.3900 millivolts | 0.3900 millivolts | ||||||
| Quiescent Current (IQ) | 2500 microamps | ||||||||
| CMRR | 80 dB |