Texas Instruments TLC084A Quad Wide Bandwidth High Output Drive Single Supply Op Amp TLC084AIPWP

Description
Quad Wide Bandwidth High Output Drive Single Supply Op Amp 20-HTSSOP -40 to 125
Request a Quote Datasheet
Description
Quad Wide Bandwidth High Output Drive Single Supply Op Amp 20-HTSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLC084A Quad Wide Bandwidth High Output Drive Single Supply Op Amp - TLC084AIPWP - Texas Instruments
Dallas, TX, United States
TLC084A Quad Wide Bandwidth High Output Drive Single Supply Op Amp
TLC084AIPWP
TLC084A Quad Wide Bandwidth High Output Drive Single Supply Op Amp TLC084AIPWP
Quad Wide Bandwidth High Output Drive Single Supply Op Amp 20-HTSSOP -40 to 125

Quad Wide Bandwidth High Output Drive Single Supply Op Amp 20-HTSSOP -40 to 125

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-7282-5-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-7282-5-ND
Instrumentation, Op Amps, Buffer Amps 296-7282-5-ND
General Purpose Amplifier 4 Circuit 20-HTSSOP

General Purpose Amplifier 4 Circuit 20-HTSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 1190823-TLC084AIPWP - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
1190823-TLC084AIPWP
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps 1190823-TLC084AIPWP
Win Source Part Number: 1190823-TLC084AIPWP Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Package: Tube Number of Circuits: 4 Standard Package: 70 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 19V/µs Gain Bandwidth Product: 10 MHz Current - Input Bias: 3 pA Voltage - Input Offset: 390 µV Current - Supply: 1.9mA (x4 Channels) Current - Output / Channel: 57 mA Package / Case: 20-PowerTSSOP (0.173", 4.40mm Width) Supplier Device Package: 20-HTSSOP Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: Texas Instruments Other Names: TLC084AIPWPG4-ND,-29 6-7282-5-ND,-296-728 2-5-NDR,-TLC084AIPWP -NDR,-TLC084AIPWPG4, -TLC084AIPWPG4-NDR,T EXTISTLC084AIPWP,296 -7282-5,296-7282-5-N DR,TLC084AIPWPG4,-29 6-7282-5,2156-TLC084 AIPWP Base Product Number: TLC084 Voltage - Supply Span (Min): 4.5 V Voltage - Supply Span (Max): 16 V

Win Source Part Number: 1190823-TLC084AIPWP
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Tube
Number of Circuits: 4
Standard Package: 70
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 19V/µs
Gain Bandwidth Product: 10 MHz
Current - Input Bias: 3 pA
Voltage - Input Offset: 390 µV
Current - Supply: 1.9mA (x4 Channels)
Current - Output / Channel: 57 mA
Package / Case: 20-PowerTSSOP (0.173", 4.40mm Width)
Supplier Device Package: 20-HTSSOP
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Other Names: TLC084AIPWPG4-ND,-296-7282-5-ND,-296-7282-5-NDR,-TLC084AIPWP-NDR,-TLC084AIPWPG4,-TLC084AIPWPG4-NDR,TEXTISTLC084AIPWP,296-7282-5,296-7282-5-NDR,TLC084AIPWPG4,-296-7282-5,2156-TLC084AIPWP
Base Product Number: TLC084
Voltage - Supply Span (Min): 4.5 V
Voltage - Supply Span (Max): 16 V

Buy Now Datasheet
Singapore, Singapore
Quad 10MHz 16V 57mA Operational Amplifier IC
687-TLC084AIPWP
Quad 10MHz 16V 57mA Operational Amplifier IC 687-TLC084AIPWP
Quad Op Amp, 10MHz, 16V, 57mA Output, HTSSOP Product overview: TLC084AIPWP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 10MHz, 16V, 57mA, HTSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 10MHz, 16V, 57mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC084AIPWP can be used for catalog matching and distributor lookup.

Quad Op Amp, 10MHz, 16V, 57mA Output, HTSSOP Product overview: TLC084AIPWP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 10MHz, 16V, 57mA, HTSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 10MHz, 16V, 57mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC084AIPWP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - TLC084AIPWP - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 4 Func, 1400uV Offset-Max, BIMOS, PDSO20

Operational Amplifier, 4 Func, 1400uV Offset-Max, BIMOS, PDSO20

Supplier's Site Datasheet
Quad Wide Bandwidth High Output Drive Single Supply Op Amp 20-HTSSOP -40 to 125 - 815-TLC084AIPWP - Utmel Electronic Limited
Hong Kong, China
Quad Wide Bandwidth High Output Drive Single Supply Op Amp 20-HTSSOP -40 to 125
815-TLC084AIPWP
Quad Wide Bandwidth High Output Drive Single Supply Op Amp 20-HTSSOP -40 to 125 815-TLC084AIPWP
Quad Wide Bandwidth High Output Drive Single Supply Op Amp 20-HTSSOP -40 to 125

Quad Wide Bandwidth High Output Drive Single Supply Op Amp 20-HTSSOP -40 to 125

Supplier's Site
Integrated Circuits (ICs) - Linear - Amplifiers - TLC084AIPWP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLC084AIPWP
Integrated Circuits (ICs) - Linear - Amplifiers TLC084AIPWP
IC OPAMP GP 4 CIRCUIT 20HTSSOP

IC OPAMP GP 4 CIRCUIT 20HTSSOP

Supplier's Site
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
TLC084AIPWP
Operational Amplifiers - Op Amps TLC084AIPWP
Operational Amplifiers - Op Amps Quad High-Output

Operational Amplifiers - Op Amps Quad High-Output

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - TLC084AIPWP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLC084AIPWP
Instrumentation, OP Amps, Buffer Amps TLC084AIPWP
General Purpose Amplifier 4 Circuit 20-HTSSOP

General Purpose Amplifier 4 Circuit 20-HTSSOP

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TLC084AIPWP 296-7282-5-ND 1190823-TLC084AIPWP 687-TLC084AIPWP TLC084AIPWP 815-TLC084AIPWP TLC084AIPWP TLC084AIPWP TLC084AIPWP
Product Name TLC084A Quad Wide Bandwidth High Output Drive Single Supply Op Amp Instrumentation, Op Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Quad 10MHz 16V 57mA Operational Amplifier IC Quad Wide Bandwidth High Output Drive Single Supply Op Amp 20-HTSSOP -40 to 125 Integrated Circuits (ICs) - Linear - Amplifiers Operational Amplifiers - Op Amps Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS RoHS RoHS
Supply Voltage (VS) 4.5 to 16 volts 8 volts 5 volts 4.5 volts
VOS 1.4 millivolts 0.3900 millivolts 0.3900 millivolts 0.3900 millivolts
Quiescent Current (IQ) 2500 microamps
CMRR 80 dB
Unlock Full Specs
to access all available technical data

Similar Products

2.5MHZ Operational Amplifier IC - 687-INA110KP G4 - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 17 V/µs
Bandwidth 2.5 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
INA121 FET-Input, Low Power Instrumentation Amplifier - INA121PA - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 96 dB
View Details
11 suppliers
TL064M Low-Power JFET-Input Quad Operational Amplifier - 8102303CA - Texas Instruments
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details
2 suppliers